EN
  • EN
  • DE

PSD301-12L

Part No PSD301-12L
Manufacturer STMicroelectronics
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1023828-PSD301-12L
Categories OEM Parts(O-R)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PSD301-12L CAD Model

Description

Product Overview: PSD301-12L from STMicroelectronics

The PSD301-12L is a sophisticated power switching device designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This high-performance product is part of the PSD (Programmable System Devices) family, which integrates multiple functions into a single chip, offering a compact and efficient solution for power management and control systems.

Key Features

  • High Voltage Tolerance: The PSD301-12L is capable of handling high voltage operations, making it suitable for a wide range of industrial and commercial applications.
  • Power Efficiency: Designed with power efficiency in mind, this device helps to reduce energy consumption, which is crucial for battery-powered and energy-sensitive systems.
  • Integrated Circuits: It combines logic, memory, and a microcontroller interface in a single package, simplifying design and reducing the number of components required on a circuit board.
  • Programmability: The PSD301-12L offers programmable functions that allow designers to customize the device according to specific application needs, providing flexibility and adaptability.
  • Reliability: STMicroelectronics is known for its commitment to quality, and the PSD301-12L is built to meet high reliability standards, ensuring long-term performance and stability.

Applications

The PSD301-12L is ideal for use in a variety of applications where power management and device integration are critical. Its robust design and programmability make it well-suited for:

  • Embedded Control Systems
  • Power Supply Control
  • Motor Control Units
  • Industrial Automation
  • Automotive Electronics

Technical Specifications

For detailed technical specifications, designers and engineers are encouraged to consult the datasheet provided by STMicroelectronics. This will ensure a thorough understanding of the PSD301-12L's capabilities and requirements for integration into their projects.

Conclusion

The PSD301-12L from STMicroelectronics represents a blend of integration, efficiency, and flexibility, making it an invaluable component in the realm of power management and control systems. Its robust feature set ensures that it can meet the demands of a wide array of applications, delivering reliability and performance synonymous with STMicroelectronics' products.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Intel
Lowest to $18.4668
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Yageo
Need more? Email Us
Texas Instruments
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
KOA Speer
Need more? Email Us
Essentra Components
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess