EN
  • EN
  • DE

LM5071MTX-50

Part No LM5071MTX-50
Manufacturer Texas Instruments
Catalog PMIC - Power Over Ethernet (PoE) Controllers
Description LM5071 Power Over Ethernet PD Controller with Auxiliary Power Interface | IC POE PD CTLR W/AUX 16-TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Type Controller (PD), DC/DC
Maximum Power 12.95W
Internal Switch(s) Both
Auxiliary Sense Yes
Standards 802.3af (PoE)
Supply Voltage (V) 1.8V ~ 60V
Supply Current 1mA
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Family Part Number LM5071
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1200318-LM5071MTX-50
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM5071MTX-50 CAD Model

Description

Introducing the LM5071MTX-50 Power Over Ethernet Controller

The LM5071MTX-50 from Texas Instruments is a highly integrated Power over Ethernet (PoE) powered device interface and pulse-width modulation (PWM) controller designed to simplify the implementation of Power over Ethernet functionality in a wide range of applications. This versatile component integrates numerous features to reduce external component count, minimize board space, and streamline power supply design.

Key Features of the LM5071MTX-50

  • Integrated PoE Interface: The LM5071MTX-50 provides a complete interface port for PoE applications, complying with the IEEE 802.3af standard. It supports both detection and classification functions, ensuring seamless integration with PoE systems.
  • Flexible Power Options: This controller can operate with auxiliary non-PoE power sources, providing designers with the flexibility to create dual-powered devices that can be used in various network environments.
  • High-Efficiency DC/DC Converter: The integrated PWM controller supports a range of topologies, including flyback, forward, and buck-boost converters, allowing for the design of efficient power supply architectures.
  • Programmable Under-Voltage Lockout (UVLO): The LM5071MTX-50 features programmable UVLO, enabling the device to accommodate different input voltage levels and ensuring reliable operation under varying power conditions.
  • Adjustable Output Power: With the ability to adjust output power, this controller provides the flexibility to cater to the specific power requirements of different powered devices.
  • Thermal Protection: The thermal shutdown feature protects the device against overheating, ensuring safe operation and long-term reliability.
  • Compact Packaging: Offered in a small-footprint, surface-mount package, the LM5071MTX-50 is ideal for space-constrained applications.

Applications

The LM5071MTX-50 is designed for use in a variety of applications where PoE is desirable or necessary. This includes, but is not limited to:

  • IP Phones
  • Wireless Access Points
  • Network Cameras
  • Industrial Controls

With its combination of power management and control features, the LM5071MTX-50 from Texas Instruments provides a comprehensive solution for PoE-enabled devices, ensuring efficient and reliable operation in a compact form factor.

You May Also Be Interested in

Monolithic Power Systems Inc.
QUAD-PORT, IEEE 802.3AF/AT-COMPL
Lowest to $1.9090
Innovisionsemi
Need more? Email Us
Analog Devices Inc.
IC POE CNTRL 1 CHANNEL 32DFN
Lowest to $14.5523
Texas Instruments
Lowest to $8.0180
Texas Instruments
Lowest to $12.7454
Analog Devices Inc.
IC POE CNTRL 1 CHANNEL 38QFN
Lowest to $5.6779
Texas Instruments
Lowest to $8.4649
AVAGO TECHNOLOGIES LIMITED
8-CHANNEL POWER ETHERNET PSE Power Over Ethernet Controller 8 Channel
Need more? Email Us
Maxim Integrated
IC POE CNTRL 1 CHANNEL 16TQFN
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6977 $51.2563
46+ $2.2135 $101.8210
70+ $2.1444 $150.1080
97+ $2.0752 $201.2944
125+ $2.0060 $250.7500
167+ $1.7985 $300.3495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess