EN
  • EN
  • DE

PCF50626HN011UM

Part No PCF50626HN011UM
Manufacturer STMicroelectronics
Catalog OEM Parts (O - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 975101-PCF50626HN011UM
Categories OEM Parts(O-R)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PCF50626HN011UM CAD Model

Description

The PCF50626HN011UM is a cutting-edge power management unit (PMU) designed by STMicroelectronics, a global leader in semiconductor solutions. This advanced PMU is engineered to cater to the demanding power requirements of modern portable and wearable devices, offering a comprehensive solution for power control and battery management.

Key Features

  • Multiple Power Outputs: The PCF50626HN011UM is equipped with a variety of power outputs, including DC-DC converters and LDO regulators, to support the diverse power needs of various system components.
  • High Efficiency: Its high-efficiency power conversion capabilities ensure that the device conserves battery life, making it ideal for applications where power is at a premium.
  • Programmable Voltage Levels: The unit allows for programmable voltage levels on its outputs, providing flexibility for different hardware requirements.
  • Integrated Charger: An integrated battery charger with smart management features is included to maintain battery health and prolong its lifespan.
  • Power Saving Modes: It supports multiple power-saving modes to reduce power consumption during idle or low activity periods, which is crucial for extending battery life in portable devices.

Applications

The PCF50626HN011UM is suitable for a wide range of applications, including but not limited to:

  • Smartphones and Tablets
  • Wearable Technology
  • Portable Gaming Devices
  • Smart Home Devices
  • Personal Digital Assistants (PDAs)

Technical Specifications

The device is packaged in a compact QFN (quad-flat no-leads) package, making it suitable for space-constrained applications. Its technical specifications are designed to meet the rigorous standards of today's high-performance electronics.

Conclusion

The PCF50626HN011UM from STMicroelectronics represents a sophisticated solution for power management challenges in contemporary portable devices. Its diverse features and capabilities make it an essential component for designers looking to optimize power efficiency and enhance the user experience of their products.

You May Also Be Interested in

Freescale Semiconductor - NXP
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Intel
Need more? Email Us
World Produts Inc.
Need more? Email Us
Harris Corporation
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
Essentra Components
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess