EN
  • EN
  • DE

CCM033002LFTR102

Part No CCM033002LFTR102
Manufacturer C&K Components
Catalog Card Edge Connectors - Edgeboard Connectors
Description Memory Card Connectors Conn Smart Card Hing ed 6Pin Smd
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type Connector
Contact Plating Gold
Current Rating 1 mA
Height 2.55 mm
Length 29.65 mm
Mount Surface Mount
Number of Contacts 6
Number of Positions 6
Number of Rows 2
Pitch 2.54 mm
RoHS Compliant
Termination SMD/SMT
Win Source Part Number 986430-CCM033002LFTR102
Categories Card Edge Connectors - Edgeboard Connectors
Manufacturer C&K Components
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CCM033002LFTR102 CAD Model

Description

The CCM033002LFTR102 connector from C&K is a surface mount connector with 6 contacts.

  • Contacts: 6
  • Rows: 2
  • Pitch: 2.54mm
  • Length: 29.65mm
  • Current Rating: 1mA
  • Contact Plating: Gold
  • RoHS: Compliant
  • Supply and Demand: Shortage

You May Also Be Interested in

Amphenol
CONN EDGE DUAL FMALE 50POS 0.100
Lowest to $14.3306
Amphenol
CONN PCI EXP FMALE 98POS 0.039
Need more? Email Us
Amphenol
CONN PCI EXP FMALE 164POS 0.039
Need more? Email Us
Amphenol
56 Position Female Connector Non Specified - Dual Edge Gold 0.024" (0.60mm) Natural
Lowest to $14.1304
Kyocera International Inc. Electronic Components
CONN EDGE DUAL FMALE 12POS 0.024
Need more? Email Us
Amphenol FCI
CONN EDGE DUAL FMALE 56P 0.024
Lowest to $8.2606
Amphenol
EHPCE STMT REC-2UP6MP2UP20S
Need more? Email Us
Amphenol
CONN PCI EXP FMALE 64POS 0.039
Need more? Email Us
Amphenol
CONN EDGE DUAL FML 50POS 0.100
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9589 $58.7670
75+ $1.6078 $120.5850
115+ $1.5569 $179.0435
155+ $1.5073 $233.6315
200+ $1.4565 $291.3000
270+ $1.3063 $352.7010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,582 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess