STP45NF06L - N-Channel 60V - 0.014Ω - 38A TO-220 STripFET™ II Power MOSFET
The STP45NF06L is a robust N-channel enhancement-mode Power MOSFET produced using STMicroelectronics' advanced STripFET™ II process. It is designed for high current, high-speed switching applications, and features a combination of low on-resistance and fast switching speed, making it an ideal choice for efficient power management in a wide range of electronic systems.
Key Features
- Exceptional RDS(on): With a typical on-resistance of just 0.014Ω, the STP45NF06L ensures minimal power loss and heat generation, enhancing the efficiency of the application it is used in.
- High Current Capability: This MOSFET can handle continuous drain currents up to 38A, making it suitable for high-power applications.
- Low Gate Charge: The device has a low gate charge, which results in faster switching performance and reduced switching losses.
- 100% Avalanche Tested: Each unit is rigorously tested for avalanche performance, ensuring reliability under extreme conditions.
- Application Versatility: The STP45NF06L is a versatile component used in a variety of applications, including DC-DC & DC-AC converters, motor control, and general-purpose switching.
Applications
Thanks to its robust design and electrical characteristics, the STP45NF06L is an excellent choice for a broad spectrum of applications:
- Switch Mode Power Supplies (SMPS)
- High Current DC-DC Converters
- Power Management Functions
- Motor Control Circuits
- Automotive and High-Performance Computing
Product Summary
| Parameter |
Value |
| VDS |
60V |
| ID |
38A |
| RDS(on) |
0.014Ω |
| Package |
TO-220 |
The STP45NF06L is available in the TO-220 package, known for its durability and thermal efficiency. It is a testament to STMicroelectronics' commitment to providing power components that merge performance with reliability, suitable for the demanding needs of modern electronic designs.