EN
  • EN
  • DE

TPS2014DRG4

Part No TPS2014DRG4
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC 1.2A POWER DIST SWITCH 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Type USB Switch
Number of Outputs 1
Output Type N-Channel
Voltage - Load 4.75 V to 5.25 V
Current - Output (Max) 600mA
Rds On (Typ) 95 mOhm
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature
Temperature Range - Operating 0°C to 125°C (TJ)
Case / Package 8-SOIC
Win Source Part Number 1111284-TPS2014DRG4
Popularity Medium
Supply and Demand Status Balance
Quantity per package 2,500
Ultra Librarian 3D Model Ultra Librarian TPS2014DRG4 CAD Model

Description

Product Overview: TPS2014DRG4 Power Distribution Switch from Texas Instruments

The TPS2014DRG4 from Texas Instruments is a sophisticated power distribution switch designed for USB and other power distribution applications. This high-quality component provides a compact and efficient solution for managing power in a variety of electronic devices.

Key Features and Benefits

  • Multiple Channels: The TPS2014DRG4 offers four independent channels, each capable of delivering up to 500mA of continuous current. This feature allows for the simultaneous operation of multiple peripherals or devices.
  • Thermal and Current Overload Protection: With built-in thermal and current overload protection, the device ensures safe operation by automatically shutting down in the event of excessive power draw or overheating.
  • Under-Voltage Lockout (UVLO): The UVLO feature protects connected devices by ensuring that the switch remains off if the input voltage drops below a certain threshold, preventing malfunctioning due to insufficient power.
  • Fast Transient Response: The TPS2014DRG4 is designed to handle fast transient loads effectively, providing stable power supply even under rapidly changing conditions.
  • Low Power Consumption: It features a low quiescent current, which minimizes power consumption when the switch is in the off state, contributing to the overall energy efficiency of the system.

Applications

The versatility of the TPS2014DRG4 makes it suitable for a wide range of applications, including:

  • USB hubs and peripherals
  • Hot swap supplies
  • Power management in portable devices
  • Industrial and automotive applications

Product Specifications

The TPS2014DRG4 is available in a compact SOIC-16 package, making it easy to integrate into various circuit designs. It operates over a wide input voltage range and has a junction temperature range of -40°C to 125°C, ensuring reliable performance across diverse operating conditions.

With its robust feature set and Texas Instruments' commitment to quality, the TPS2014DRG4 is an excellent choice for designers looking to implement reliable power distribution with advanced protection features in their electronic systems.

You May Also Be Interested in

Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5002 $52.5070
85+ $1.2310 $104.6350
130+ $1.1925 $155.0250
175+ $1.1540 $201.9500
225+ $1.1156 $251.0100
300+ $1.0002 $300.0600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,250 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess