EN
  • EN
  • DE

P19NB20FP

Part No P19NB20FP
Manufacturer STMicroelectronics
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 265616-P19NB20FP
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P19NB20FP CAD Model

Description

The P19NB20FP is a robust Power MOSFET device manufactured by STMicroelectronics, a global leader in semiconductor solutions. This MOSFET is designed to deliver high performance in a wide range of applications, including switch-mode power supplies, motor control, and power management tasks.

Key Features

  • High Current Capability: The P19NB20FP is capable of handling high currents, making it suitable for demanding applications that require efficient power handling.
  • Low On-Resistance: With its low on-resistance, this MOSFET ensures minimal power loss and higher efficiency in electronic circuits, leading to improved overall performance.
  • Fast Switching Speed: The device is designed for fast switching, which is essential for reducing switching losses in power conversion applications.
  • Enhanced Durability: Built to withstand tough conditions, the P19NB20FP features a rugged design that ensures reliability and a long operational lifespan.
  • High Voltage Rating: The MOSFET can handle high voltages, making it suitable for various high voltage applications.

Applications

The P19NB20FP is versatile and can be used in a variety of applications, including:

  • DC/DC converters
  • AC/DC switch-mode power supplies
  • Motor drives and inverters
  • Power management systems
  • LED lighting solutions

Technical Specifications

Parameter Value
Drain-source Voltage (VDS) 200V
Continuous Drain Current (ID) 15A
Power Dissipation (PD) 45W
Operating Temperature Range -55°C to +150°C

In summary, the STMicroelectronics P19NB20FP Power MOSFET is a high-quality component that offers a combination of high voltage capability, efficiency, speed, and reliability, making it an excellent choice for a wide range of power applications.

You May Also Be Interested in

AVX Corporation
Need more? Email Us
NIKO-SEM
Lowest to $6.5223
NVIDIA
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Samsung
Need more? Email Us
STMicroelectronics
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NIKO-SEM
Lowest to $0.2615
NVIDIA
Lowest to $35.9055

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess