EN
  • EN
  • DE

P11NB40

Part No P11NB40
Manufacturer STMicroelectronics
Catalog FETs - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer STMicroelectronics
Win Source Part Number 342474-P11NB40
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P11NB40 CAD Model

Description

The P11NB40 is a high-performance Power MOSFET brought to you by STMicroelectronics, a global semiconductor leader known for its innovative and robust electronic components. This MOSFET is designed to deliver efficient power management and conversion for a wide range of applications, including switch-mode power supplies, motor control, and high-efficiency converters.

Key Features

  • Low Gate Charge: The P11NB40 has a reduced gate charge which facilitates faster switching speeds, improving the performance of the device in high-frequency applications.
  • High Voltage Capability: With a drain-source voltage (VDSS) of 400V, the P11NB40 can handle high voltage applications, making it suitable for a variety of industrial and power management tasks.
  • Low On-Resistance: The on-resistance (RDS(on)) is kept minimal to ensure high efficiency and low conduction losses, which is critical for maintaining performance in power-intensive applications.
  • Avalanche Rugged Technology: The device is designed to withstand rugged operating conditions and is rated for avalanche performance, ensuring reliability and durability.
  • 100% Avalanche Tested: Each unit is thoroughly tested for avalanche capability, ensuring that the product delivered to you meets the highest quality and reliability standards.

Applications

The versatility of the P11NB40 allows it to be used in a variety of applications. Some of the most common applications include:

  • Power Supply Units (PSUs)
  • DC-DC Converters
  • Motor Control Systems
  • LED Lighting
  • High-Efficiency Power Management Circuits

Quality and Reliability

STMicroelectronics is committed to delivering products that exceed industry standards for quality and reliability. The P11NB40 is no exception, with its robust design and exhaustive testing regimen, you can rely on this Power MOSFET to perform in the most demanding environments.

Environmental Compliance

The P11NB40 complies with various environmental standards, including RoHS and REACH, reflecting STMicroelectronics' dedication to environmental sustainability and ensuring the use of this component adheres to global environmental regulations.

You May Also Be Interested in

Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us
Littelfuse Inc.
MOSFET N-CH 500V 12A TO263
Need more? Email Us
Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
Infineon Technologies
MOSFET P-CH 100V 23A TO262
Lowest to $9.8913
Torex Semiconductor Ltd
MOSFET P-CH 30V 200MA SOT23
Lowest to $0.2181
Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909
Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess