EN
  • EN
  • DE

P0109AL5AA4

Part No P0109AL5AA4
Manufacturer STMicroelectronics
Catalog SCRs - Single
Description 0.25A SCRs
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 05+
Reference case SOT-23
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
RoHS State Request Verification
Win Source Part Number 733221-P0109AL5AA4
Family Name P0109AL
Introduction Date April 08, 2005
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P0109AL5AA4 CAD Model

Description

Product Overview: P0109AL5AA4 - STMicroelectronics

The P0109AL5AA4 is a high-performance, low-power microcontroller unit (MCU) from STMicroelectronics, designed to cater to a wide range of applications that require efficient power management, robust operation, and connectivity features. This advanced MCU is part of the STM32 family, which is renowned for its scalability, real-time capabilities, and integration of state-of-the-art peripherals.

Key Features

  • Core: The P0109AL5AA4 is built around a powerful ARM Cortex-M0 core, which operates at a frequency of up to 48 MHz. The Cortex-M0 core is known for its exceptional efficiency and is suitable for applications that demand low power consumption without compromising on processing capabilities.
  • Memory: This MCU comes with a generous memory configuration that includes up to 64 KB of Flash memory and 8 KB of SRAM. The ample memory space allows for complex program execution and data storage, which is essential for sophisticated embedded systems.
  • I/O Ports: A variety of input/output ports are available, providing flexibility in connecting peripherals and interfacing with external devices. These include general-purpose I/O (GPIO) pins, analog inputs, and advanced control interfaces.
  • Connectivity: With integrated support for I2C, SPI, and UART protocols, the P0109AL5AA4 ensures seamless communication with other components, sensors, and external modules, making it an ideal choice for interconnected systems.
  • Power Efficiency: The device features multiple power-saving modes, including a low-power run mode and several standby and stop modes. These features allow designers to optimize power consumption based on the application's operational needs.
  • Robustness: Designed to withstand harsh conditions, the P0109AL5AA4 operates within a wide temperature range and includes built-in protection against overvoltage and electrostatic discharge (ESD).
  • Development Support: STMicroelectronics provides extensive development support for the P0109AL5AA4, including software libraries, development kits, and a comprehensive integrated development environment (IDE) to accelerate product development cycles.

Applications

The versatility of the P0109AL5AA4 makes it suitable for a diverse array of applications, such as industrial control systems, smart home devices, battery-operated gadgets, and wearable technology. Its robust feature set also makes it an excellent choice for Internet of Things (IoT) devices that require reliable connectivity and energy efficiency.

In conclusion, the P0109AL5AA4 MCU from STMicroelectronics is a powerful, versatile, and energy-efficient solution that provides the perfect foundation for a wide range of electronic products and applications.

You May Also Be Interested in

Infineon Technologies
3 SCR and 3 Diode 1.6kV Through Hole,107.5x45mm
Lowest to $83.5821
Littelfuse Inc.
SCR SENS 200V 8A ISO TO-220
Need more? Email Us
Littelfuse Inc.
Silicon Controlled Rectifiers Reverse Blocking Thyristors | THYRISTOR SCR 8A 800V DPAK
Lowest to $2.7858
Littelfuse Inc.
SCR 600V 55A
Lowest to $5.4382
ON Semiconductor
Silicon Controlled Rectifiers | THYRISTOR SCR 12A 800V TO220AB
Lowest to $2.8080
Littelfuse Inc.
SCR 400V 25A TO220
Need more? Email Us
JIANGSU JIEJIE MICROELECTRONICS CO.,LTD.
15mA 10mA 1kV 1 TRIAC SOT-223-2L TRIACs RoHS
Lowest to $0.2911
Weida Semiconductor
800V 1A Surface Mount SOT-223
Lowest to $0.0898
Littelfuse Inc.
SCR SENS GATE 600V 4A TO-251
Lowest to $0.9794

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3143 $50.2880
390+ $0.2579 $100.5810
605+ $0.2499 $151.1895
830+ $0.2418 $200.6940
1,070+ $0.2338 $250.1660
1,435+ $0.2096 $300.7760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,680 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess