EN
  • EN
  • DE

P0102DA 1AA3

Part No P0102DA 1AA3
Manufacturer STMicroelectronics
Catalog SCRs - Single
Description SCR 0.8A 400V 200UA TO-92-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Bulk
Status Active
Voltage - Off State 400V
Voltage - Gate Trigger (Vgt) (Max) 800mV
Current - Gate Trigger (Igt) (Max) 200μA
Voltage - On State (Vtm) (Max) 1.95V
Current - On State (It (AV)) (Max) 500mA
Current - On State (It (RMS)) (Max) 800mA
Current - Hold (Ih) (Max) 5mA
Current - Off State (Max) 10μA
Current - Non Rep. Surge 50, 60Hz (Itsm) 7A, 8A
SCR Type Sensitive Gate
Temperature Range - Operating -40°C to 125°C
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 026202-P0102DA 1AA3
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P0102DA 1AA3 CAD Model

Description

The P0102DA 1AA3 is a high-performance, transient voltage suppressor (TVS) diode from STMicroelectronics, a leading name in semiconductor solutions. This robust protection device is designed to shield sensitive electronic circuits from voltage spikes and transients, ensuring reliability and longevity of your applications.

Key Features

  • Low Capacitance: The P0102DA 1AA3 offers ultra-low capacitance, making it ideal for protecting high-speed data lines without compromising signal integrity.
  • Peak Pulse Power: It can handle peak pulse power up to 600 W (10/1000 µs), providing a strong shield against energy surges.
  • Stand-off Voltage: The device features a stand-off voltage of 12 V, which is suitable for a range of electronic applications.
  • Low Leakage Current: With its low leakage current, it ensures minimal power loss when the device is in standby mode, enhancing energy efficiency.
  • Fast Response Time: Its fast response time to transient over-voltages makes it an excellent choice for protecting sensitive components.
  • ESD Protection: The P0102DA 1AA3 provides excellent Electrostatic Discharge (ESD) protection, meeting IEC 61000-4-2 standard requirements.

Applications

The P0102DA 1AA3 is versatile and can be used in a wide array of applications, including:

  • USB power and data lines
  • Smartphones, tablets, and other portable devices
  • Microcontroller input/output protection
  • Power supply bus protection
  • Industrial and consumer electronics

Quality and Reliability

STMicroelectronics is known for its commitment to quality, and the P0102DA 1AA3 is no exception. It is manufactured to meet stringent industry standards, ensuring optimal performance and reliability. The device is RoHS compliant and lead-free, catering to environmentally conscious design requirements.

Whether you're designing consumer electronics or industrial systems, the P0102DA 1AA3 from STMicroelectronics offers the protection your sensitive circuits need against the unpredictable nature of transient voltages.

You May Also Be Interested in

ON Semiconductor
Sensitive Gate Silicon Controlled Rectifiers(SCRs 4.0 AMPERES RMS 400 - 600 VOLTS) | THYRISTOR SCR 4A 600V DPAK
Need more? Email Us
JIANGSU JIEJIE MICROELECTRONICS CO.,LTD.
75mA 50mA 800V TO-220A TRIACs RoHS
Lowest to $0.5850
Littelfuse Inc.
Silicon Controlled Rectifiers Reverse Blocking Thyristors | THYRISTOR SCR 8A 800V DPAK
Lowest to $2.7858
Littelfuse Inc.
SCR SENS 400V 0.8A TO92
Lowest to $0.1448
JIANGSU JIEJIE MICROELECTRONICS CO.,LTD.
60mA 50mA 600V TO-220AB-3 TRIACs RoHS
Lowest to $0.3348
Littelfuse Inc.
SCR 400V 25A(RMS) 350A 3-Pin(3+Tab) TO-220AB Isolated Tube / SCR 400V 25A TO220 ISO
Lowest to $2.3909
Littelfuse Inc.
SCR SENS 200V 6A ISO TO-220
Need more? Email Us
Littelfuse Inc.
SCR 400V 25A TO220
Need more? Email Us
Infineon Technologies
3 SCR and 3 Diode 1.6kV Through Hole,107.5x45mm
Lowest to $83.5821

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
210+ $0.2382 $50.0220
515+ $0.1954 $100.6310
795+ $0.1893 $150.4935
1,095+ $0.1832 $200.6040
1,415+ $0.1771 $250.5965
1,890+ $0.1588 $300.1320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,596 pieces
MOQ: 210 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess