EN
  • EN
  • DE

OSRAM211107

Part No OSRAM211107
Manufacturer STMicroelectronics
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1083390-OSRAM211107
Categories OEM Parts(O-R)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian OSRAM211107 CAD Model

Description

The OSRAM211107 from STMicroelectronics is a state-of-the-art lighting component designed for a wide range of applications. This innovative product is part of STMicroelectronics' commitment to providing high-performance and energy-efficient solutions for the lighting industry.

Key Features

  • High Luminous Efficacy: The OSRAM211107 is engineered to deliver exceptional brightness with less energy consumption, making it an ideal choice for both commercial and residential lighting applications.
  • Long Lifespan: With its robust build quality and advanced technology, this product offers an extended operational life, reducing the need for frequent replacements and maintenance.
  • Wide Color Temperature Range: Users can select from a spectrum of color temperatures to create the desired ambiance for different settings.
  • Dimmable: This feature allows for adjustable light intensity, providing flexibility and control over the lighting environment.
  • Energy Saving: Designed with energy efficiency in mind, the OSRAM211107 helps to lower power bills and reduce carbon footprint.

Applications

The versatility of the OSRAM211107 makes it suitable for a variety of lighting scenarios, including:

  • Indoor and outdoor lighting
  • Architectural lighting
  • Automotive lighting
  • Commercial and retail spaces
  • Home and office environments

Technical Specifications

STMicroelectronics has equipped the OSRAM211107 with advanced technical specifications that ensure top-notch performance:

  • Optimized optical design for uniform light distribution
  • Compatibility with various drivers and control systems
  • High color rendering index (CRI) for true color representation
  • Compliance with international lighting standards

In conclusion, the OSRAM211107 from STMicroelectronics is a superior lighting solution that offers durability, efficiency, and versatility. It stands as a testament to STMicroelectronics' dedication to innovation and quality in the lighting industry.

You May Also Be Interested in

Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
World Produts Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Rockwell
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
Harris Corporation
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
KOA Speer
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess