EN
  • EN
  • DE

OA2ZHA34S

Part No OA2ZHA34S
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP ZER-DRIFT 2CIRC 8MINISO / Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-MiniSO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer STMicroelectronics
Packaging Reel - TR
Amplifier Type Zero-Drift
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 0.19V/µs
Gain Bandwidth Product 400 kHz
Current - Input Bias 70 pA
Voltage - Input Offset 1 µV
Current - Supply 31µA (x2 Channels)
Current - Output / Channel 18 mA
Voltage - Supply Span (Min) 1.8 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MiniSO
Base Product Number OA2ZHA34
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number -497-14599-1-ND,-497-14599-2-ND,497-14599-2-ND,497-OA2ZHA34STR,497-14599-6-ND,-497-14599-6-ND,497-14599-6,-497-14599-1,-497-14599-2,497-14599-1-ND,497-OA2ZHA34SDKR,-1138-OA2ZHA34STR,497-14599-1,-1138-OA2ZHA34SDKR,497-OA2ZHA34SCT,497-14599-2,-497-14599-6,-1138-OA2ZHA34SCT
Standard Package 4,000
Win Source Part Number 1321039-OA2ZHA34S
Ultra Librarian 3D Model Ultra Librarian OA2ZHA34S CAD Model

Description

The OA2ZHA34S is a cutting-edge product from STMicroelectronics, a global semiconductor leader known for its innovative and high-performance components. This particular product is designed to cater to the demanding needs of modern electronic applications, offering a perfect blend of efficiency, reliability, and versatility.

Key Features

  • High Precision: The OA2ZHA34S boasts exceptional accuracy and stability, making it ideal for applications that require precise measurements and control.
  • Durability: Built with robust materials and tested under stringent conditions, this product is designed to withstand harsh environments and provide a long operational life.
  • Energy Efficiency: With an emphasis on low power consumption, the OA2ZHA34S helps reduce the overall energy footprint of electronic systems, contributing to greener operations and cost savings.
  • Compact Design: Its small form factor ensures that it can be integrated into space-constrained applications without compromising performance.
  • Easy Integration: The product features user-friendly interfaces that facilitate seamless integration with a wide range of electronic circuits and systems.

Applications

The versatility of the OA2ZHA34S allows it to be used across various sectors. It is particularly suited for:

  • Industrial automation and control systems
  • Automotive electronics
  • Consumer electronics
  • Telecommunications
  • Medical devices

Technical Specifications

The OA2ZHA34S is built to meet the highest technical standards, ensuring compatibility and performance in diverse applications. Some of its key specifications include:

  • Operating Temperature Range: Specified by manufacturer
  • Supply Voltage: Specified by manufacturer
  • Output Type: Specified by manufacturer
  • Package / Case: Specified by manufacturer

For detailed technical specifications, application notes, and support documentation, customers are encouraged to visit the STMicroelectronics website or contact their sales and support team.

You May Also Be Interested in

Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.4657
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1003 $63.0090
70+ $1.7234 $120.6380
105+ $1.6694 $175.2870
145+ $1.6156 $234.2620
185+ $1.5618 $288.9330
250+ $1.4002 $350.0500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,840 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess