EN
  • EN
  • DE

MAX709LEPA+

Part No MAX709LEPA+
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC SUPPLY MON W/RESET 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 4.65V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 073981-MAX709LEPA+
Ultra Librarian 3D Model Ultra Librarian MAX709LEPA+ CAD Model

Description

Product Overview: MAX709LEPA+ from Maxim Integrated

The MAX709LEPA+ is a highly reliable and efficient supervisory circuit designed by Maxim Integrated, a renowned leader in the development of integrated circuits. This compact device is engineered to monitor power supplies in microprocessor (µP) systems, providing essential protection and ensuring the stability of the system it serves.

As a power-supply monitor, the MAX709LEPA+ keeps a vigilant eye on the system's voltage levels. It is capable of asserting a reset signal whenever the VCC supply voltage falls below a preset threshold. The reset signal remains active for a minimum of 140ms after VCC rises above the reset threshold, guaranteeing a proper system reset and allowing enough time for the power supply and processor to stabilize.

The device is packaged in an 8-pin µMAX package, which is not only space-efficient but also offers the advantage of reduced power consumption. It operates over a wide voltage range, typically from 4.5V to 5.5V, making it versatile for various applications. Additionally, the MAX709LEPA+ is characterized by its low supply current of 17µA (typical), which is especially beneficial for battery-operated devices where power conservation is a priority.

One of the key features of the MAX709LEPA+ is its ability to provide a debounced manual reset input. This feature allows for a manual system reset without the need for additional external components, simplifying design and reducing overall system costs. The device also offers an active-low reset output, which is compatible with most microprocessor configurations.

Maxim Integrated has ensured that the MAX709LEPA+ is not only robust but also easy to implement in a wide range of applications, including computers, controllers, intelligent instruments, and portable/battery-powered equipment. Its precision voltage monitoring and reset capabilities make it an essential component for maintaining the reliability and performance of electronic systems.

In summary, the MAX709LEPA+ from Maxim Integrated is a versatile, low-power supervisory circuit that provides essential monitoring and protection for microprocessor systems, ensuring that they operate within safe voltage levels and maintain performance integrity.

You May Also Be Interested in

Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL 4USPN / Supervisor Push-Pull, Totem Pole 1 Channel 4-USPN (0.90x1.2)
Lowest to $0.6413
Diodes Incorporated
IC SUPERVISOR 1 CHANNEL SOT23 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.1195
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 3SSOP / Supervisor Push-Pull, Totem Pole 1 Channel 3-SSOP
Lowest to $0.1696
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Lowest to $0.1546
Texas Instruments
AUTOMOTIVE NANOPOWER SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)
Lowest to $1.2818
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.8897
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $0.7758
ABLIC U.S.A. Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8732

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.1642 $64.6568
9+ $13.2629 $119.3661
14+ $12.8482 $179.8748
19+ $12.4336 $236.2384
25+ $12.0189 $300.4725
33+ $10.7762 $355.6146
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,600 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess