EN
  • EN
  • DE

OA2MPA22Q

Part No OA2MPA22Q
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CMOS 2 CIRCUIT 8DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features CMOS Amplifier 2 Circuit Rail-to-Rail 8-DFN (2x2)
Manufacturer STMicroelectronics
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-WFDFN
Case / Package 8-DFN (2x2)
Family Name OA2MPA22
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 497-14616-6, 497-14616-1, 497-14616-2, -497-14616-6, -497-14616-1, -497-14616-2
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 887999-OA2MPA22Q
Ultra Librarian 3D Model Ultra Librarian OA2MPA22Q CAD Model

Description

The OA2MPA22Q from STMicroelectronics is a high-performance operational amplifier designed for a wide range of applications. This precision op-amp features low noise, low input bias current, and high speed, making it an ideal choice for high-fidelity audio processing, sensor signal conditioning, and other applications requiring a high degree of accuracy and signal integrity.

Key Features

  • Low Noise Performance: The OA2MPA22Q boasts an exceptionally low noise density, which minimizes background hiss and hum in sensitive audio applications, ensuring a clear and precise signal amplification.
  • High Speed: With its high slew rate and bandwidth, this operational amplifier can handle rapid signal changes with ease, making it suitable for high-speed data acquisition systems and fast signal processing tasks.
  • Low Input Bias Current: The minimal input bias current reduces error in applications with high source impedance, enhancing the accuracy of the amplified signal.
  • Wide Supply Voltage Range: This device operates over a broad range of supply voltages, accommodating various power supply configurations and ensuring versatility in different system designs.
  • Robust Design: The OA2MPA22Q is built to withstand harsh conditions and is characterized by its robustness against electrostatic discharge (ESD) and latch-up events, ensuring long-term reliability.

Applications

The versatile nature of the OA2MPA22Q makes it suitable for a multitude of applications, including:

  • Professional audio equipment
  • Active filters
  • Analog-to-digital converters (ADC) drivers
  • Medical instrumentation
  • Test and measurement systems

Quality and Reliability

STMicroelectronics is known for its commitment to quality, and the OA2MPA22Q is no exception. It is manufactured under stringent conditions, ensuring that each unit meets the high standards expected by the industry. Whether for commercial, industrial, or even military-grade applications, the OA2MPA22Q operational amplifier is designed to perform reliably under a wide range of environmental conditions.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 12LFCSP
Lowest to $78.8060
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $169.1730
Analog Devices Inc.
IC AUDIO 2 CIRCUIT 14SOIC
Lowest to $14.5523
Microchip Technology
IC OPAMP GP 32 CIRCUIT 100MQFP
Need more? Email Us
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
dioo
DIO32051ST5 DIOO Microcircuits Operational Amplifiers - Op Amps 0.5MHz, 24uA, Rail-to-Rail CMOS Operational Amplifie datasheet, inventory, & pricing.
Lowest to $0.1988
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.4657

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8677 $51.6186
43+ $2.3530 $101.1790
66+ $2.2794 $150.4404
91+ $2.2059 $200.7369
118+ $2.1324 $251.6232
157+ $1.9118 $300.1526
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 550 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess