EN
  • EN
  • DE

LTC1992-1IMS8

Part No LTC1992-1IMS8
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Low Power, Fully Differential Input/Output Amplifier/Driver Family | IC OPAMP DIFF 1 CIRCUIT 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tube
Amplifier Type Differential
Output Type Differential, Rail-to-Rail
Slew Rate 1.5V/μs
Gain Bandwidth Product 3.2MHz
Current - Input Bias 2pA
Voltage - Input Offset 250μV
Supply Current 700μA
Current - Output / Channel 30mA
Supply Voltage , Single/Dual (±) 2.7V ~ 11V, ±1.35V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-MSOP
Family Part Number LTC1992-1
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1208199-LTC1992-1IMS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1992-1IMS8 CAD Model

Description

LTC1992-1IMS8 Differential Amplifier

The LTC1992-1IMS8 is a high-quality differential amplifier designed and manufactured by Linear Technology, a brand renowned for its precision electronic components. This particular amplifier is part of the LTC1992 family of fully differential amplifiers and is tailored for applications that require precise signal conditioning with minimal distortion and noise.

Key Features:

  • Low Distortion: The LTC1992-1IMS8 boasts extremely low harmonic distortion, making it an excellent choice for high-fidelity audio applications and signal processing where maintaining signal integrity is crucial.
  • Low Noise: With its low noise characteristics, the amplifier is well-suited for sensitive applications such as medical instrumentation and high-end industrial measurement systems.
  • Fixed Gain: The device comes with a fixed gain of 1, which simplifies the design for applications that require unity gain stability without the need for external gain-setting resistors.
  • Rail-to-Rail Output: The LTC1992-1IMS8 offers a rail-to-rail output swing, which maximizes dynamic range when operating from low supply voltages.
  • Single-Supply Operation: It is designed to operate from a single 2.7V to 11V supply or from dual ±2.7V to ±5.5V supplies, providing flexibility in a variety of power environments.
  • Easy to Use: The amplifier is available in an 8-lead MSOP package, which is compact and easy to integrate into a wide range of electronic circuits.

Applications:

The LTC1992-1IMS8 is versatile and can be used in numerous applications, including:

  • High-Fidelity Audio Processing
  • ADC Driver
  • Differential Signal Conditioning
  • Active Filters
  • Medical Instrumentation
  • Data Acquisition Systems

Its robust design ensures reliable performance in the most demanding environments, while its ease of use makes it a favorite among engineers and designers. Whether you're working on professional audio equipment, precision data systems, or any other application where signal integrity is paramount, the LTC1992-1IMS8 from Linear Technology is an excellent choice for your differential amplification needs.

You May Also Be Interested in

Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 10DFN
Need more? Email Us
Texas Instruments
DUAL, 32V, 24MHZ RRIO HIGH-OUTPU
Lowest to $3.5188
Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.4657
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
Texas Instruments
OPA892DR
Lowest to $7.8583

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.5853 $58.7559
8+ $16.0707 $128.5656
12+ $15.5682 $186.8184
16+ $15.0658 $241.0528
20+ $14.5634 $291.2680
27+ $13.0573 $352.5471
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess