EN
  • EN
  • DE

NMP75012

Part No NMP75012
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1082534-NMP75012
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NMP75012 CAD Model

Description

The NMP75012 is a state-of-the-art integrated circuit from STMicroelectronics, designed for high-performance applications requiring precision, efficiency, and reliability. This product is an excellent choice for engineers and designers looking to incorporate a robust power management solution into their systems.

Key Features

  • High Efficiency: The NMP75012 is optimized for low power consumption, making it suitable for battery-operated devices and applications where energy efficiency is paramount.
  • Advanced Regulation: Equipped with precise voltage regulation capabilities, it ensures stable operation even under varying load conditions, which is critical for sensitive electronic components.
  • Thermal Management: With built-in thermal protection, the NMP75012 safeguards against overheating, enhancing the longevity and reliability of both the IC and the end product.
  • Compact Design: The small form factor of the NMP75012 makes it an ideal choice for space-constrained applications, allowing for a more streamlined and compact overall design.
  • Flexibility: The device offers a range of configuration options, providing designers with the flexibility to tailor the IC to their specific requirements.

Applications

The versatile nature of the NMP75012 allows it to be used across various industries and applications, including:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Controls
  • Telecommunications Equipment
  • Power Supply Modules

Technical Specifications

The technical specifications of the NMP75012 reflect its high-performance design:

  • Input Voltage Range: 2.7V to 5.5V
  • Output Voltage Range: 0.8V to 3.3V
  • Maximum Output Current: 1.5A
  • Operating Temperature Range: -40°C to 85°C
  • Package Type: QFN-20

In summary, the NMP75012 from STMicroelectronics is a powerful and versatile integrated circuit that offers a combination of performance, efficiency, and compact size, making it an excellent choice for a wide array of electronic applications.

You May Also Be Interested in

New Japan Radio
Lowest to $0.3269
Lucent
Lowest to $70.6306
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Lowest to $1.4033
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess