EN
  • EN
  • DE

NANDAAR4N4AZBA5

Part No NANDAAR4N4AZBA5
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1026343-NANDAAR4N4AZBA5
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NANDAAR4N4AZBA5 CAD Model

Description

The NANDAAR4N4AZBA5 is a state-of-the-art semiconductor product from STMicroelectronics, a global leader in the electronics and semiconductor industry. This product is designed to cater to the needs of advanced electronic applications, providing high reliability and performance.

Key Features

  • High-Density NAND Flash Memory: The NANDAAR4N4AZBA5 is equipped with high-density NAND flash memory, which is ideal for data-intensive applications that require large storage capabilities.
  • Robust Data Retention: It offers robust data retention capabilities, ensuring that data remains safe and secure over extended periods, even under harsh operating conditions.
  • Fast Data Transfer Speeds: With its advanced architecture, this product delivers fast data transfer speeds, making it suitable for applications that require quick read and write operations.
  • Low Power Consumption: Designed with energy efficiency in mind, the NANDAAR4N4AZBA5 minimizes power consumption, which is critical for battery-powered devices and contributes to overall system power management.

Applications

The versatility of the NANDAAR4N4AZBA5 allows it to be used in a wide range of applications, including:

  • Consumer Electronics: such as digital cameras, smartphones, tablets, and personal media players.
  • Industrial Applications: including data logging, embedded computing, and IoT devices.
  • Automotive Systems: for infotainment, navigation, and data storage solutions.
  • Networking Equipment: like switches, routers, and other communication infrastructure components.

Technical Specifications

The NANDAAR4N4AZBA5 boasts impressive technical specifications that make it a top choice for designers and engineers:

  • Technology: NAND Flash Memory
  • Memory Density: High-density storage capacity
  • Interface: Optimized for high-speed data transfer
  • Operating Temperature Range: Suitable for a wide range of environmental conditions

STMicroelectronics' commitment to quality and innovation is evident in the NANDAAR4N4AZBA5, making it an excellent choice for those seeking a reliable and efficient flash memory solution. With its combination of performance, durability, and energy efficiency, this product is set to meet the demands of the most challenging electronic applications.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess