EN
  • EN
  • DE

MPB2412S-1W

Part No MPB2412S-1W
Manufacturer Multicomp
Catalog OEM Parts (M - N)
Description Dc-Dc Converter, 12V, 0.083A Rohs Compliant: Yes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1015123-MPB2412S-1W
Categories OEM Parts(M-N)
Manufacturer Multicomp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MPB2412S-1W CAD Model

Description

The MPB2412S-1W is a DC-DC isolated power converter module manufactured by Multicomp. It is designed to convert a 24V DC input voltage to a 12V DC output voltage with a power rating of 1 Watt. This compact and reliable module is suitable for various electronic applications requiring isolated power conversion.

Applications:

  • Industrial automation equipment
  • Instrumentation and measurement devices
  • Telecommunications equipment
  • Medical devices
  • Aerospace and defense systems
  • Transportation systems

Features:

  • 24V DC input voltage
  • 12V DC output voltage
  • 1 Watt output power
  • Isolated output
  • High efficiency
  • Low ripple and noise
  • Short circuit protection
  • Overload protection
  • Overvoltage protection
  • Compact size

Benefits:

  • Provides isolated power for sensitive circuits
  • Protects against ground loops and noise
  • Ensures stable and reliable power supply
  • Reduces system noise and interference
  • Simplifies power supply design
  • Improves system reliability and safety

Additional Details:

The MPB2412S-1W utilizes a switching regulator topology to achieve high efficiency and compact size. The isolation between the input and output is typically several kilovolts, providing excellent protection against voltage transients and ground loops. The module is designed to meet various safety standards, such as UL, CE, and RoHS. It operates over a wide temperature range, making it suitable for harsh environments. The short circuit, overload, and overvoltage protection features prevent damage to the module and the connected circuitry in case of faults. The low ripple and noise characteristics ensure clean power for sensitive analog and digital circuits. The module is typically mounted on a printed circuit board (PCB) using through-hole or surface mount technology. Specific technical details include the isolation voltage rating, input voltage range, output voltage accuracy, efficiency curves, and temperature derating curves. The MTBF (Mean Time Between Failures) is typically high, indicating a long service life.

You May Also Be Interested in

New Japan Radio
Lowest to $1.4033
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Lowest to $0.3269
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Lowest to $0.4340

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess