EN
  • EN
  • DE

SPV08A0LR5H-1-8

Part No SPV08A0LR5H-1-8
Manufacturer Knowles
Catalog Microphones
Description SILICON MICROPHONE / Microphone ()
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Audio Products>Microphones
Mfr Knowles
Series -
Package Bulk
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8518.10.8030
Standard Package 1 pcs
Win Source Part Number 1383527-SPV08A0LR5H-1-8
Ultra Librarian 3D Model Ultra Librarian SPV08A0LR5H-1-8 CAD Model

Description

The SPV08A0LR5H-1-8 is a silicon microphone from Knowles, a leading manufacturer of micro-acoustic solutions. This microphone is designed for high-performance audio capture in a variety of applications, offering excellent sound quality and reliability in a compact package.

Applications

  • Mobile Phones
  • Tablets
  • Headsets
  • Hearing Aids
  • Voice Recorders
  • Smart Home Devices

Features

  • High Signal-to-Noise Ratio (SNR): Captures clear audio with minimal background noise.
  • Low Distortion: Provides accurate sound reproduction.
  • Small Size: Compact footprint for integration into small devices.
  • Digital Output: Offers easy interfacing with digital signal processors (DSPs) and microcontrollers.
  • Low Power Consumption: Extends battery life in portable devices.
  • RoHS Compliant: Meets environmental regulations.
  • Reflow Solder Compatible: Suitable for automated assembly processes.

Benefits

  • Improved Audio Quality: High SNR and low distortion ensure clear and accurate sound capture.
  • Extended Battery Life: Low power consumption minimizes battery drain.
  • Simplified System Design: Digital output simplifies integration with digital audio processing systems.
  • Reduced Product Size: Compact size allows for integration into small devices.
  • Enhanced Reliability: Robust design ensures reliable operation in demanding environments.

Additional Details

The SPV08A0LR5H-1-8 is typically a top-port silicon microphone with a digital PDM (Pulse Density Modulation) output. It is designed to operate with a supply voltage of 1.8V and consumes very little power. The microphone element itself is a capacitive sensor that converts sound pressure into an electrical signal. The PDM output format allows for easy interfacing with digital audio processors, which can then decode the signal into audio data. The microphone is designed to be reflow soldered onto PCBs, making it suitable for high-volume manufacturing. It is used in many portable devices where sound quality and power consumption are critical factors.

You May Also Be Interested in

Knowles
Need more? Email Us
Analog Devices Inc.
Omnidirectional Microphone
Lowest to $6.2562
Knowles
MIC MEMS ANALOG OMNI -42DB
Need more? Email Us
Analog Devices Inc.
Lowest to $2.2800
Knowles
Lowest to $0.3130
Analog Devices Inc.
Need more? Email Us
Analog Devices Inc.
Lowest to $0.3269
Analog Devices Inc.
Omnidirectional Microphone with Bottom Port and Digital Output / Mic Omni-Directional -26dB Square Solder Pad
Lowest to $3.1721
Knowles
Lowest to $0.9385

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.4441 $59.9535
320+ $0.3644 $116.6080
495+ $0.3531 $174.7845
680+ $0.3416 $232.2880
875+ $0.3303 $289.0125
1,175+ $0.2961 $347.9175
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess