EN
  • EN
  • DE

MP23DB02MMTR

Part No MP23DB02MMTR
Manufacturer STMicroelectronics
Catalog Microphones
Description MICROPHONE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Audio Products - Microphones
Mfr STMicroelectronics
Series *
Package Tape & Reel
Product Status Active
Base Product Number MP23DB02
Standard Package 5,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8518.10.8030
Win Source Part Number 927701-MP23DB02MMTR
Ultra Librarian 3D Model Ultra Librarian MP23DB02MMTR CAD Model

Description

MP23DB02MMTR - MEMS Audio Sensor Microphone by STMicroelectronics

The MP23DB02MMTR from STMicroelectronics is a high-performance, compact, low-power MEMS (Micro-Electro-Mechanical Systems) audio sensor omnidirectional digital microphone. It is a state-of-the-art solution that delivers high-quality voice capture, enhancing the audio experience in a variety of applications, including smartphones, tablets, smart speakers, and IoT devices.

Key Features

  • Advanced Audio Sensing: The MP23DB02MMTR boasts a sensitivity rating that ensures precise audio capture, making it ideal for voice recognition and high-fidelity audio recording.
  • High Signal-to-Noise Ratio (SNR): With an impressive SNR, this microphone provides clear audio with minimal background noise, crucial for applications that rely on voice commands or require clear sound quality.
  • Omnidirectional Pickup Pattern: The omnidirectional sensitivity pattern captures sound from all directions, providing flexibility in microphone placement and consistent audio capture.
  • Low Power Consumption: Designed for battery-powered devices, the MP23DB02MMTR is optimized for low power consumption, extending device operational life.
  • Compact Form Factor: The small footprint of the microphone allows for integration into space-constrained designs without compromising on performance.
  • Pulse Density Modulation (PDM) Output: The digital PDM output interface ensures high-quality audio data transfer with less susceptibility to electromagnetic interference compared to analog outputs.

Applications

The MP23DB02MMTR is versatile and can be used in a wide range of applications. Its high performance and reliability make it an excellent choice for:

  • Smartphones and Tablets
  • Smart Home Devices
  • Wearable Technology
  • Bluetooth Headsets
  • Audio and Voice Recording Equipment
  • Active Noise Cancellation Systems

Technical Specifications

The microphone operates within a frequency range that captures the full spectrum of human voice, and its robust design ensures stable performance across various environmental conditions. It is available in a miniature package, making it a perfect choice for sleek, modern product designs.

Conclusion

The MP23DB02MMTR from STMicroelectronics is a top-tier digital MEMS microphone that offers designers the perfect blend of performance, power efficiency, and design flexibility. Whether you're developing the next generation of smart devices or enhancing the audio capabilities of current products, the MP23DB02MMTR stands out as an excellent audio sensing solution.

You May Also Be Interested in

PUI Audio, Inc.
MIC COND ANLG OMNI -50DB 0.177\
Need more? Email Us
PUI Audio, Inc.
MIC COND ANLG OMNI -44DB 0.382\
Need more? Email Us
Knowles
MIC COND ANLG OMNI -63DB 0.101\
Need more? Email Us
Knowles
MIC BOOM 0.340\
Need more? Email Us
PUI Audio, Inc.
MIC COND ANLG OMNI -45DB 0.236\
Need more? Email Us
Infineon Technologies
MIC MEMS ANALOG NC -38DB
Lowest to $3.8121
PUI Audio, Inc.
MIC COND ANLG OMNI -50DB 0.177\
Need more? Email Us
Knowles
MIC BOOM ANLG NC -51DB 0.748\
Need more? Email Us
Syntiant
SPV0142LR5H-1-8 Syntiant MEMS Microphones SISONIC MEMS MICROPHONE datasheet, inventory, & pricing.
Lowest to $1.7594

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9642 $58.9260
75+ $1.6117 $120.8775
115+ $1.5613 $179.5495
155+ $1.5110 $234.2050
200+ $1.4606 $292.1200
265+ $1.3095 $347.0175
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,770 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess