EN
  • EN
  • DE

MP23ABS1TR

Part No MP23ABS1TR
Manufacturer STMicroelectronics
Catalog Microphones
Description MICROPHONE MEMS ANALOG OMNI
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Audio Products
Estimated Pruduction Lead Time 33 Weeks
Features 35 Hz ~ 1.5 kHz Analog Microphone MEMS (Silicon) Omnidirectional (-38dB ±1dB @ 94dB SPL) Solder Pads
Manufacturer STMicroelectronics
Package Reel - TR
Family Name MP23ABS1
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8518.10.8030
Other Part Number 497-18092-6, 497-18092-2, 497-18092-1, MP23ABS1TR-ND
Quantity per package 5000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 885591-MP23ABS1TR
Ultra Librarian 3D Model Ultra Librarian MP23ABS1TR CAD Model

Description

The MP23ABS1TR is a state-of-the-art MEMS (Micro-Electro-Mechanical Systems) audio sensor from the renowned manufacturer STMicroelectronics. This compact, high-performance microphone is part of STMicroelectronics' extensive portfolio of sound-detecting solutions designed to cater to a wide range of applications, from consumer electronics to industrial noise detection systems.

At the heart of the MP23ABS1TR lies a capacitive sensing element that can capture a wide frequency range with excellent fidelity, making it suitable for voice recognition, audio recording, and active noise cancellation tasks. Its sensitivity and signal-to-noise ratio ensure that even in environments with a high ambient noise level, the audio captured remains clear and distinct.

The sensor's small form factor is a result of STMicroelectronics' commitment to miniaturization without compromising on performance. The MP23ABS1TR comes in a compact package, which makes it an ideal choice for space-constrained applications such as smartphones, tablets, smart watches, and other wearable technology. Its low power consumption also means that it has a minimal impact on battery life, an essential consideration for portable devices.

One of the key features of the MP23ABS1TR is its omnidirectional sensitivity pattern, which allows it to pick up sound from any direction. This characteristic is particularly beneficial for devices that require consistent audio capture, irrespective of the sound source's orientation relative to the microphone. Additionally, the microphone is designed to withstand environmental factors such as temperature variations and mechanical vibrations, ensuring reliable performance in diverse conditions.

Integrating the MP23ABS1TR into a system is made easier with its digital I²S (Inter-IC Sound) interface, which facilitates direct connection to digital processors without the need for additional analog-to-digital conversion. This simplifies the design and can reduce system complexity and cost.

In summary, the STMicroelectronics MP23ABS1TR is a versatile and robust audio sensor that offers excellent audio capture capabilities in a small package. It is an ideal choice for designers looking to incorporate high-quality sound detection into their next-generation electronic devices.

You May Also Be Interested in

Knowles
MIC OMNI .9-10VDC -37DB SENS
Need more? Email Us
Knowles
MIC COND ANALOG NC -52DB
Need more? Email Us
PUI Audio, Inc.
MIC COND ANLG OMNI -50DB 0.177\
Need more? Email Us
Knowles
MIC OMNI .9-10VDC -37DB SENS
Need more? Email Us
PUI Audio, Inc.
MIC COND ANLG OMNI -50DB 0.177\
Need more? Email Us
DB Unlimited.
MIC COND ANALOG OMNI 0.382\
Need more? Email Us
PUI Audio, Inc.
MIC COND ANLG OMNI -46DB 0.382\
Need more? Email Us
Infineon Technologies
Omnidirectional -26dB SMD-5P,4x3mm Microphones RoHS
Lowest to $2.3284
Knowles
MIC BOOM 0.340\
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.9059 $66.7065
75+ $1.5639 $117.2925
115+ $1.5151 $174.2365
160+ $1.4662 $234.5920
205+ $1.4172 $290.5260
275+ $1.2707 $349.4425
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,920 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess