EN
  • EN
  • DE

MMBTSC2712G

Part No MMBTSC2712G
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 09+
Reference case SOT23-3
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 755017-MMBTSC2712G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MMBTSC2712G CAD Model

Description

The MMBTSC2712G is a high-performance, dual NPN and PNP transistor device designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This small-signal transistor is primarily used for amplification and switching applications, offering a balanced combination of fast switching speeds and low on-state resistance.

Key Features

  • Transistor Type: The MMBTSC2712G features a complementary pair of bipolar junction transistors, with one NPN and one PNP transistor, allowing for versatile circuit configurations.
  • Package: Encased in a compact SOT-363 package, this device is optimized for space-constrained applications while providing excellent thermal performance.
  • Power Handling: With a continuous collector current rating of 100 mA for each transistor, this device is capable of handling moderate power levels in a variety of electronic circuits.
  • Voltage Ratings: The collector-emitter voltage (Vceo) is rated at 12V for both transistors, making it suitable for low to medium voltage applications.
  • Switching Speed: Fast switching times are characteristic of the MMBTSC2712G, which is crucial for applications requiring high-speed signal processing.
  • Thermal Performance: The SOT-363 package enhances the thermal dissipation, ensuring reliability and longevity even under higher operating temperatures.

Applications

The versatility of the MMBTSC2712G allows it to be used in a wide range of applications, including but not limited to:

  • Signal amplification in audio devices
  • Power management modules
  • Switching circuits in consumer electronics
  • Driver stages in amplifiers
  • Control interfaces for embedded systems

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The MMBTSC2712G is manufactured with stringent quality control processes, ensuring reliable performance and consistency across batches. It is designed to meet or exceed industrial standards for durability and lifespan, providing a trustworthy solution for designers and manufacturers alike.

You May Also Be Interested in

Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess