EN
  • EN
  • DE

L99DZ100GPTR

Part No L99DZ100GPTR
Manufacturer STMicroelectronics
Catalog PMIC - Power Management - Specialized
Description IC AUTOMOTIVE DOOR MODULE 64LQFP / Automotive PMIC 64-LQFP-EP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr STMicroelectronics
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Applications Automotive
Current - Supply -
Voltage - Supply 6V ~ 28V
Temperature Range - Operating -40°C ~ 150°C
Mounting Type Surface Mount
Package / Case 64-LQFP Exposed Pad
Supplier Device Package 64-LQFP-EP (10x10)
Base Product Number L99DZ100
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1356007-L99DZ100GPTR
Ultra Librarian 3D Model Ultra Librarian L99DZ100GPTR CAD Model

Description

STMicroelectronics L99DZ100GPTR - Automotive Power Management IC

The L99DZ100GPTR from STMicroelectronics is a state-of-the-art automotive power management integrated circuit (IC) designed to meet the rigorous demands of modern vehicle power systems. This IC is a part of ST's extensive portfolio of automotive-grade products, which are engineered to provide reliable and efficient performance in the harsh environments typical of automotive applications.

Key Features:

  • Multiple Output Channels: The L99DZ100GPTR contains various output channels to power up different automotive subsystems, ensuring efficient distribution of power across the vehicle's electrical architecture.
  • High Integration: This IC integrates several functions such as voltage regulators, watchdog timers, and control circuitry, reducing the need for additional components and simplifying the overall design.
  • Robust Protection: It features built-in protection mechanisms against over-current, over-temperature, and under-voltage conditions, safeguarding the system and ensuring longevity and reliability.
  • Communication Interface: Equipped with a Serial Peripheral Interface (SPI), the L99DZ100GPTR allows for communication with microcontrollers, enabling system diagnostics and control.
  • Automotive Compliance: The IC is fully compliant with automotive industry standards, including AEC-Q100 qualification, which guarantees its suitability for vehicular applications.

Applications:

The L99DZ100GPTR is ideal for a wide range of automotive applications, including:

  • Body control modules
  • Advanced driver assistance systems (ADAS)
  • Infotainment systems
  • Powertrain and engine control units (ECUs)

Technical Specifications:

With a wide operating temperature range and the capability to handle significant voltage variations, this power management IC is engineered to withstand the challenging conditions of the automotive environment. The L99DZ100GPTR comes in a TQFP64 package, which is suitable for surface-mount technology (SMT) and is designed for easy integration into a variety of automotive electronic systems.

For engineers and designers working on automotive electronics, the L99DZ100GPTR offers a reliable and robust power management solution that can significantly enhance the performance and safety of their systems. With its advanced features and compliance with automotive standards, this IC is an excellent choice for next-generation vehicle designs.

You May Also Be Interested in

Texas Instruments
INTEGRATED POWER MANAGEMENT (PMI
Lowest to $2.7650
Texas Instruments
IC ISOLATED FDBK GENERATR 14SOIC
Need more? Email Us
MICROSS/On Semiconductor
IC SIGNAL PROCESSOR 14TSSOP
Lowest to $0.2911
NXP / Nexperia
PMIC I.MX 8M MINI/NANO/PLUS HVQF
Lowest to $6.4030
Analog Devices Inc.
USB TYPE C CC/PD IC
Need more? Email Us
Analog Devices Inc.
IC CTLR OVP 80V REV OVP SC-70-8
Lowest to $4.3657
NXP / Nexperia
PF1510
Lowest to $4.5143
NXP / Nexperia
PROGRAMMABLE SOLENOID CONTROLLER
Lowest to $16.0075
Renesas Electronics America
IC WIRELESS
Lowest to $5.2389

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.8366 $59.0196
13+ $8.0710 $104.9230
20+ $7.8188 $156.3760
27+ $7.5666 $204.2982
35+ $7.3144 $256.0040
46+ $6.5577 $301.6542
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess