Products specifications Report Issue?

Reference Date Code 1052+
Reference case SOP-8
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 711258-MM24256-BR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MM24256-BR CAD Model

Description

The MM24256-BR is a 256-Kbit I²C-compatible EEPROM (Electrically Erasable Programmable Read-Only Memory) device designed and manufactured by the renowned semiconductor company, STMicroelectronics. This high-quality memory component is ideal for a wide range of applications that require reliable and durable non-volatile memory storage.

The MM24256-BR offers a substantial 256 Kbits of storage, which is organized as 32,768 x 8 bits. This organization allows for efficient data storage and retrieval, making it suitable for complex applications that need to store large amounts of data without power. The device operates over a wide voltage range from 1.8 V to 5.5 V, making it versatile for use in various electronic circuits and systems.

One of the key features of this EEPROM is its I²C serial interface, which supports a 400 kHz protocol, allowing for easy integration into microcontroller-based systems. This interface ensures a simple two-wire serial connection for communication, reducing the complexity of circuit design and saving valuable board space.

Key Features:

  • 256 Kbit of EEPROM memory
  • Organized as 32,768 x 8 bits
  • I²C serial interface supporting 400 kHz protocol
  • Wide voltage range: 1.8 V to 5.5 V
  • Write cycle time of 5 ms (max)
  • More than 1 million write cycles
  • Data retention of over 40 years
  • 8-byte Page Write mode
  • Self-timed write cycle with auto-clear
  • RoHS compliant

With its fast write cycle times of a maximum of 5 ms and an endurance of more than 1 million write cycles, the MM24256-BR ensures data integrity and reliability for the long term, with a data retention period that exceeds 40 years. Additionally, it features an 8-byte Page Write mode, which allows for faster data storage when dealing with bulk data transactions.

The MM24256-BR is also designed with convenience in mind, featuring a self-timed write cycle with auto-clear to simplify the write process. Furthermore, it complies with RoHS (Restriction of Hazardous Substances) directives, making it an environmentally friendly choice for electronic designs.

Whether used in consumer electronics, industrial control systems, medical devices, or automotive applications, the MM24256-BR from STMicroelectronics is a robust and reliable EEPROM solution that delivers high performance and durability.

You May Also Be Interested in

Texas Instruments
ADC121S625 12-Bit, 50 ksps to 200 ksps, Differential Input, Micro Power Sampling A/D Converter | IC ADC 12BIT SAR 8VSSOP
Need more? Email Us
ECAD model for ADC121S625CIMM
Anpec
Low IQ, Low Dropout 500mA Fixed Voltage Regulator
Need more? Email Us
ECAD model for APL5501
Analog Devices Inc.
High Accuracy 8-Pin Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 8DIP
Lowest to $64.3659
ECAD model for AMP02FP
Advanced Micro Devices
1024x8 Dual-Port Static Random-Access Memories
Need more? Email Us
ECAD model for AM2130-12PC
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
ECAD model for AM29F800BB-70SC
Texas Instruments
360mW A/D Converter | IC ADC 12BIT PIPELINED 64TQFP
Lowest to $36.4612
ECAD model for ADC12DL065CIVS/NOPB
Toshiba Semiconductor and Storage
2SD1548
Need more? Email Us
ECAD model for 2SD1548
TE Connectivity
INVERTED MODULAR JACK ASSEMBLY, 1X1, SHIELDED, PANEL GROUND, LED | CONN MOD JACK 8P8C R/A SHIELDED
Lowest to $2.2380
ECAD model for 2-406549-1
NXP / Nexperia
3.3V LVT 16-bit buffer/driver 3-State
Lowest to $0.4618
ECAD model for 74LVT16244B

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.9781
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention