EN
  • EN
  • DE

MM1Z5234BHAF

Part No MM1Z5234BHAF
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1079206-MM1Z5234BHAF
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MM1Z5234BHAF CAD Model

Description

Introducing the MM1Z5234BHAF from STMicroelectronics

The MM1Z5234BHAF is a precision voltage regulator diode designed and manufactured by the renowned electronics company, STMicroelectronics. This component is a Zener diode, which is essential for providing a stable reference voltage in various electronic circuits. It is specifically engineered to maintain a constant voltage level, making it an ideal choice for power supply stabilization, voltage regulation, and waveform clipping applications.

Key Features

  • Voltage Precision: The MM1Z5234BHAF offers a nominal Zener voltage of 6.2V, which is suitable for a wide range of applications that require precise voltage regulation.
  • Power Dissipation: With a power dissipation of 500mW, this Zener diode can handle moderate levels of power, ensuring reliable operation in various circuit configurations.
  • Package: The diode comes in a compact DO-213AA package, also known as a MiniMELF package, which is recognized for its small size and excellent thermal stability.
  • Operating Temperature Range: The MM1Z5234BHAF can operate over a wide temperature range from -55°C to +150°C, making it suitable for use in harsh environmental conditions.
  • Tolerance: It offers a tight tolerance level, ensuring consistent performance and minimal deviation from the specified voltage.

Applications

The MM1Z5234BHAF is versatile and can be used in a variety of electronic devices and systems. Some common applications include:

  • Power supply regulation for sensitive electronics
  • Overvoltage protection circuits
  • Switching power supplies
  • Consumer electronics such as televisions and computers
  • Industrial control systems

Reliability and Quality

STMicroelectronics is well-known for its commitment to quality and reliability, and the MM1Z5234BHAF is no exception. It is manufactured to meet high industry standards, ensuring that it delivers consistent performance and longevity. Whether you're designing a new electronic product or maintaining an existing system, the MM1Z5234BHAF is a reliable choice that you can trust to keep your circuits running smoothly.

For more detailed information, specifications, and potential applications, customers are encouraged to refer to the datasheet and technical documents provided by STMicroelectronics.

You May Also Be Interested in

Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Lowest to $1.4033
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess