EN
  • EN
  • DE

MK48Z02B-15

Part No MK48Z02B-15
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1078954-MK48Z02B-15
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MK48Z02B-15 CAD Model

Description

The MK48Z02B-15 is a high-performance 2K x 8 non-volatile static RAM powered by STMicroelectronics, a global semiconductor leader. This ZEROPOWER® SRAM is designed to retain data without additional external batteries, making it an ideal solution for memory storage that requires data persistence without the need for a constant power supply.

Key Features

  • Integrated Power-Fail Deselect Circuitry: This feature automatically switches to the battery supply during a power-fail event, ensuring data integrity.
  • Low Power Consumption: The MK48Z02B-15 has been engineered for very low power consumption during normal operation and standby modes, significantly extending battery life.
  • 15ns Access Time: Fast access time makes this SRAM suitable for high-speed microprocessor systems.
  • Non-Volatile: Data is maintained without an external power supply, thanks to the self-contained lithium energy source.
  • Unlimited Write Cycles: Unlike flash memory, this SRAM allows for an unlimited number of write cycles, enhancing its reliability and longevity.
  • Automatic Write Protection: When VCC is below the power-fail deselect voltage, write operations are inhibited to prevent data corruption.

Applications

The versatility of the MK48Z02B-15 allows it to be used in a wide array of applications. It is particularly well-suited for portable devices and applications that require data retention after power-off, such as:

  • Real-Time Clocks
  • Instrumentation and Measurement Systems
  • Industrial and Medical Electronics
  • Automotive Electronics
  • Networking and Telecommunications

Technical Specifications

Parameter Value
Memory Size 16Kb (2K x 8)
Access Time 15ns
Operating Voltage 4.75V to 5.5V
Operating Temperature 0°C to +70°C
Package DIP-24, SOIC-28

With its robust design, low power consumption, and non-volatile storage capabilities, the MK48Z02B-15 from STMicroelectronics represents a reliable and efficient solution for critical data retention applications.

You May Also Be Interested in

New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $1.4033
Nisshinbo Micro Devices Inc.
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess