EN
  • EN
  • DE

MC4558CPT

Part No MC4558CPT
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 5.5MHZ 8TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Slew Rate 2.2 V/μs
Gain Bandwidth Product (GBP) 5.5MHz
Current - Input Bias 50nA
Voltage - Input Offset 1mV
Operating Supply Current 2.3mA
Channel Output Current 20mA
Supply Voltage - Operating ±2 V to 20 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-TSSOP
Win Source Part Number 022702-MC4558CPT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC4558CPT CAD Model

Description

Product Overview: MC4558CPT by STMicroelectronics

The MC4558CPT is a high-performance operational amplifier (op-amp) developed by the renowned semiconductor manufacturer STMicroelectronics. This device is part of the MC4558 series, which is notable for its versatility and reliability in a wide range of electronic applications. The MC4558CPT, in particular, is designed to offer a perfect balance between performance and cost, making it an ideal choice for both commercial and industrial markets.

Key Features

  • Dual Operational Amplifier: The MC4558CPT integrates two independent op-amp units in a single package, providing flexibility and space-saving benefits for complex circuit designs.
  • Wide Supply Voltage Range: It operates effectively across a range of supply voltages, from +3V to +18V, catering to various power requirements and ensuring compatibility with both digital and analog circuits.
  • Large Output Voltage Swing: The device is capable of delivering a large output voltage swing close to the power supply rails, which translates to better signal amplification and reduced distortion in audio and signal processing applications.
  • Low Distortion: The MC4558CPT is designed to have low harmonic distortion, making it suitable for high-fidelity audio applications and precision instrumentation.
  • High Gain Bandwidth Product: With a gain bandwidth product of 5.5MHz, the op-amp provides a good balance of gain and bandwidth, allowing it to be used in a variety of fast signal processing tasks.

Applications

The MC4558CPT is a versatile component that can be used across a broad spectrum of applications. It is particularly well-suited for:

  • Audio pre-amplification and mixing consoles
  • Signal conditioning and filtering
  • Analog-to-digital and digital-to-analog conversion systems
  • Active filters and oscillators
  • Voltage followers and buffers
  • Comparators and control circuits

Package and Quality

The MC4558CPT comes in a TSSOP14 package, which is known for its small footprint and suitability for high-density mounting on printed circuit boards (PCBs). STMicroelectronics is committed to high standards of quality and reliability, ensuring that this op-amp meets the stringent requirements of the electronics industry.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $24.7389
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8SOIC
Lowest to $5.8209
STMicroelectronics
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.1642
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $1.1642
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14X2QFN
Lowest to $7.2762
STMicroelectronics
IC CMOS 4 CIRCUIT 14TSSOP
Lowest to $4.3657

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
335+ $0.1744 $58.4240
810+ $0.1431 $115.9110
1,250+ $0.1388 $173.5000
1,725+ $0.1342 $231.4950
2,230+ $0.1297 $289.2310
2,980+ $0.1163 $346.5740
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,960 pieces
MOQ: 335 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess