EN
  • EN
  • DE

M95640-WDW3TP/PC

Part No M95640-WDW3TP/PC
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Description Automotive 64 Kbit serial SPI bus EEPROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 40 ns
Mounting SMD (SMT)
Case / Package TSSOP
Density 64 kb
Frequency 10 MHz
Interface SPI, Serial
Maximum Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.5 V
Mount Surface Mount
Nominal Supply Current 6 mA
Number of Pins 8
Packaging Tape and Reel
RoHS Compliant
Win Source Part Number 973442-M95640-WDW3TP/PC
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M95640-WDW3TP/PC CAD Model

Description

STMicroelectronics Product M95640-WDW3TP/PC Overview

The M95640-WDW3TP/PC is a cutting-edge memory solution from STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This device is part of the M95xxx series of EEPROM (Electrically Erasable Programmable Read-Only Memory) chips, which are designed to provide flexible non-volatile memory storage for a wide range of applications.

Key Features

  • Memory Size: The M95640-WDW3TP/PC offers a substantial 64-Kbit storage capacity, ideal for applications requiring a moderate amount of data storage without the need for frequent updates.
  • Data Retention: With an impressive data retention period, this EEPROM ensures that your data remains safe and intact for long periods, even without power.
  • Write Cycles: The product is rated for a high number of write cycles, ensuring a long operational lifespan even in environments where data is regularly updated.
  • Operating Voltage: It operates within a standard voltage range, making it suitable for a variety of electronic circuits and applications.
  • Communication Interface: The device employs a serial SPI bus interface, which allows for easy integration into existing designs and straightforward communication with microcontrollers and other digital systems.
  • Package: The M95640-WDW3TP/PC comes in a compact, surface-mountable package, allowing for efficient use of board space in densely packed electronic systems.
  • Temperature Range: It is designed to operate over a broad temperature range, ensuring reliable performance in diverse environmental conditions.

Applications

The M95640-WDW3TP/PC is versatile and can be used in a range of applications, including but not limited to:

  • Industrial control systems
  • Automotive electronics
  • Consumer electronics
  • Medical devices
  • Telecommunications infrastructure

With its combination of robustness, reliability, and STMicroelectronics' commitment to quality, the M95640-WDW3TP/PC EEPROM is an excellent choice for designers and engineers looking to incorporate non-volatile memory into their next project.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Lucent
Lowest to $70.6306
New Japan Radio
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess