EN
  • EN
  • DE

M95256-WMW6

Part No M95256-WMW6
Manufacturer STMicroelectronics
Catalog EEPROM
Description IC Memory M95256WMW/SO/M95256WMW6 Sgs Thomson EEPROM K=256 SO8
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 60 ns
Mounting SMD (SMT)
Case / Package SO
Interface SPI
Max Frequency 5 MHz
Maximum Operating Temperature 130 °C
Max Supply Voltage 6.5 V
Memory Size 32 kB
Min Operating Temperature -40 °C
Min Supply Voltage 2.5 V
Operating Supply Voltage 5.5 V
Packaging Bulk
RoHS Non-Compliant
Win Source Part Number 1074547-M95256-WMW6
Categories EEPROM
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M95256-WMW6 CAD Model

Description

Product Overview: STMicroelectronics M95256-WMW6

The M95256-WMW6 is a high-performance 256-Kbit serial SPI bus EEPROM (Electrically Erasable Programmable Read-Only Memory) from STMicroelectronics, a leader in the semiconductor industry. This device is designed to add flexible, non-volatile data storage to a wide array of electronic applications.

Key Features

  • Memory Size: 256 Kbits of EEPROM, providing ample storage for configuration parameters, setup data, or small application logs.
  • Interface: Compatible with the Serial Peripheral Interface (SPI) bus, ensuring high-speed data transfer and simple integration with most microcontrollers.
  • Speed: Fast read and write operations, enhancing the performance of applications that require frequent data updates or retrievals.
  • Voltage Range: Operates across a wide supply voltage range, making it suitable for various applications with different power requirements.
  • Package: Available in an 8-pin SOIC package, which is widely used and easy to solder onto a PCB.

Applications

The M95256-WMW6 is ideal for a variety of applications, including:

  • Consumer Electronics
  • Industrial Automation
  • Telecommunication Systems
  • Automotive Systems
  • Medical Devices

Reliability and Support

STMicroelectronics is known for its commitment to quality and reliability. The M95256-WMW6 EEPROM is built to meet high standards, ensuring stable and reliable performance over its lifespan. Additionally, STMicroelectronics provides comprehensive technical support and documentation, making it easier for designers and engineers to implement this memory component into their projects.

Ordering Information

The M95256-WMW6 EEPROM is available for order under the specific product code M95256-WMW6. When ordering, ensure that the product specifications meet your application's requirements. For bulk orders or to request samples, contact STMicroelectronics or an authorized distributor.

You May Also Be Interested in

Microchip Technology
IC EEPROM 256KBIT SPI 10MHZ 8DFN / EEPROM Memory IC 256Kb (32K x 8) SPI 10 MHz 8-DFN-S (6x5)
Lowest to $66.5474
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 256Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1019
Microchip Technology
IC EEPROM 1MBIT SPI 20MHZ 8DFN / EEPROM Memory IC 1Mb (128K x 8) SPI 20 MHz 8-DFN-S (6x5)
Lowest to $71.6418
Greenliant
GLS29EE Series 512 kbit (64 K x 8) 5 V 70 ns Page-Write EEPROM - PLCC-32
Lowest to $46.5672
Puya Semiconductor (Shanghai) Co., Ltd.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0587
Microchip Technology
IC EEPROM 32KBIT 400KHZ 8DIP
Need more? Email Us
Microchip Technology
IC EEPROM 8KBIT I2C 1MHZ 8TSSOP / EEPROM Memory IC 8Kb (1K x 8) I²C 1 MHz 550 ns 8-TSSOP
Need more? Email Us
National Semiconductor (TI)
Uvprom, 512KX8, 120NS, Cmos, CDIP32
Need more? Email Us
Microchip Technology
IC EEPROM 16KBIT I2C 1MHZ 8TSSOP / EEPROM Memory IC 16Kb (2K x 8) I²C 1 MHz 450 ns 8-TSSOP
Lowest to $0.6642

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2621 $52.1936
38+ $2.6766 $101.7108
58+ $2.5929 $150.3882
80+ $2.5093 $200.7440
104+ $2.4257 $252.2728
138+ $2.1747 $300.1086
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess