EN
  • EN
  • DE

M95160-FCS6TP/S

Part No M95160-FCS6TP/S
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Description EEPROM Serl-spi 16KBIT 2KX8 5.5V 8PIN So N
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Number of Pins 8
RoHS Compliant
Win Source Part Number 986785-M95160-FCS6TP/S
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M95160-FCS6TP/S CAD Model

Description

Product Overview: M95160-FCS6TP/S from STMicroelectronics

The M95160-FCS6TP/S is a state-of-the-art EEPROM (Electrically Erasable Programmable Read-Only Memory) product from the renowned semiconductor manufacturer, STMicroelectronics. This memory device is part of the M95xxx series, which is designed to provide flexible and reliable non-volatile memory storage solutions. With a 16 Kbit capacity, the M95160-FCS6TP/S offers ample space for storing firmware, calibration data, and user-specific parameters, making it an ideal choice for a wide range of applications.

The device operates on a 2.5V to 5.5V power supply range, ensuring compatibility with various electronic systems and enabling its use in both industrial and consumer products. The M95160-FCS6TP/S features a high-speed SPI bus interface, allowing for seamless communication with microcontrollers and other digital components at clock frequencies up to 10 MHz.

One of the key advantages of the M95160-FCS6TP/S is its robustness and reliability. It is designed to withstand up to 1 million write/erase cycles and offers data retention for over 40 years. This durability ensures that the data stored on the device remains secure and intact over an extended period, even under harsh environmental conditions.

The M95160-FCS6TP/S also boasts a compact 8-lead TSSOP package, which makes it suitable for space-constrained applications. Additionally, it incorporates advanced security features such as lockable write protection, which prevents accidental data alteration, and a dedicated identification page that can be used to store sensitive device information or configuration settings.

In summary, the M95160-FCS6TP/S from STMicroelectronics is a high-performance EEPROM chip that offers a combination of large storage capacity, high-speed operation, and exceptional durability. Its versatile features and reliable performance make it a preferred choice for designers and engineers seeking a non-volatile memory solution for their sophisticated electronic systems.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Lucent
Lowest to $70.6306
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
Nichia Corporation
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess