EN
  • EN
  • DE

M36W432TG70ZA6

Part No M36W432TG70ZA6
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 981712-M36W432TG70ZA6
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M36W432TG70ZA6 CAD Model

Description

The M36W432TG70ZA6 is a high-performance memory solution from STMicroelectronics, a leader in the semiconductor industry. This product is part of STMicroelectronics' Multi-Purpose Flash (MPF) family, designed to provide flexible and reliable storage options for a wide range of applications.

Key Features

  • Memory Capacity: The M36W432TG70ZA6 boasts a substantial memory capacity, making it suitable for applications requiring ample storage space.
  • Access Speed: With its fast access speed, this memory device ensures quick data retrieval, enhancing the performance of the overall system.
  • Operating Voltage: The device operates at a standard voltage, providing compatibility with a variety of circuits and ensuring energy-efficient operation.
  • Temperature Range: Designed to withstand a broad temperature range, the M36W432TG70ZA6 is ideal for use in environments with varying temperature conditions.
  • Package Type: It comes in a robust package that ensures protection against physical and environmental factors, contributing to its durability and longevity.

Applications

The versatility of the M36W432TG70ZA6 allows it to be used across various sectors. It is particularly well-suited for:

  • Consumer electronics
  • Automotive systems
  • Industrial control units
  • Telecommunication devices
  • Medical equipment

Reliability and Support

STMicroelectronics is renowned for its commitment to quality and reliability. The M36W432TG70ZA6 is no exception, undergoing rigorous testing to meet the highest standards. Additionally, customers can access comprehensive technical support and documentation, ensuring seamless integration and maintenance of the product within their systems.

Conclusion

In summary, the M36W432TG70ZA6 from STMicroelectronics is a top-tier memory component that offers a blend of capacity, speed, and reliability. Its adaptability to various operating conditions and applications makes it a valuable asset for designers and engineers looking to enhance the storage capabilities of their electronic products.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Lowest to $0.4340

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess