EN
  • EN
  • DE

M93S66-MN6T

Part No M93S66-MN6T
Manufacturer STMicroelectronics
Catalog EEPROM
Description 4Kbit, 2Kbit and 1Kbit 16-bit wide MICROWIRE Serial Access EEPROM with Block Protection
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer STMicroelectronics
Win Source Part Number 309167-M93S66-MN6T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M93S66-MN6T CAD Model

Description

STMicroelectronics M93S66-MN6T EEPROM

The M93S66-MN6T is a 4 Kbit (4,096 bits) serial Electrically Erasable Programmable Memory (EEPROM) from STMicroelectronics, which stands out for its robustness and reliability. It operates on a supply voltage ranging from 2.5V to 5.5V, making it suitable for a wide range of applications, from industrial to consumer electronics.

Designed with a 16-bit wide configuration, this EEPROM allows for efficient data handling and storage. The M93S66-MN6T uses the Microwire bus protocol, a three-wire serial interface consisting of Chip Select (S), Serial Clock (C), and Serial Data input (D) or output (Q), which ensures compatibility with most microcontrollers on the market.

One of the key features of the M93S66-MN6T is its ability to perform write operations within 5 ms, making it a high-speed memory solution for systems that require quick data turnaround. Additionally, it has a self-timed write cycle with auto-clear, simplifying the programming process and enhancing the efficiency of the device.

Data protection is a critical aspect of any memory device, and the M93S66-MN6T addresses this with its Write Protect (W) pin. When activated, it allows the entire memory content to be protected against unintended writes, thus safeguarding the stored data. The device also has a more than 1 million write cycles endurance and a data retention period of over 40 years, ensuring the longevity and durability of the stored information.

The M93S66-MN6T comes in an 8-pin, narrow SOIC package, providing a compact footprint for space-constrained applications. Its operating temperature range of -40°C to +85°C ensures that the device can perform reliably in extreme environmental conditions, making it a versatile choice for automotive, industrial, and portable consumer devices.

Overall, the M93S66-MN6T from STMicroelectronics is a high-performance EEPROM that combines fast write capabilities, robust data protection, and a flexible interface, making it an excellent choice for a variety of applications that require reliable and durable non-volatile memory solutions.

You May Also Be Interested in

Microchip Technology
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP / EEPROM Memory IC 4Kb (256 x 8 x 2) I²C 1 MHz 450 ns 8-TSSOP
Need more? Email Us
Puya Semiconductor (Shanghai) Co., Ltd.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0587
Microchip Technology
IC EEPROM 64KBIT I2C 8MSOP / EEPROM Memory IC 64Kb (8K x 8) I²C 400 kHz 900 ns 8-MSOP
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8SOIC / EEPROM Memory IC 2Kb (128 x 8 x 2) I²C 400 kHz 900 ns 8-SOIC
Lowest to $0.7250
Fremont Micro Devices USA
32Kbit 1.7V~5.5V 1MHz I2C SOT-23-5 Memory (ICs) RoHS
Lowest to $0.0728
Microchip Technology
Contact for details
Need more? Email Us
Puya Semiconductor (Shanghai) Co., Ltd.
1.7V~5.5V 128Kbit 1MHz I2C TSSOP-8 Memory (ICs) RoHS
Lowest to $0.2053
ON Semiconductor
IC SUPERVISOR 2 CHANNEL 8SOIC / Supervisor Open Drain or Open Collector 2 Channel 8-SOIC
Lowest to $0.6989
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8SOIC / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns 8-SOIC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess