EN
  • EN
  • DE

M93S46-WMN6T

Part No M93S46-WMN6T
Manufacturer STMicroelectronics
Catalog EEPROM
Description 4Kbit, 2Kbit and 1Kbit 16-bit wide MICROWIRE Serial Access EEPROM with Block Protection | IC EEPROM 1K SPI 2MHZ 8SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Cut Tape (CT)
Status Obsolete
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 1Kb (64 x 16)
Memory Interface SPI
Clock Frequency 2MHz
Write Cycle Time - Word, Page 5ms
Supply Voltage (V) 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SO
Family Part Number M93S46
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1211232-M93S46-WMN6T
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M93S46-WMN6T CAD Model

Description

The M93S46-WMN6T from STMicroelectronics is a robust and efficient 4 Kbit (512 x 8 or 256 x 16) serial EEPROM with a MICROWIRE serial interface. This compact EEPROM device is designed for applications requiring data storage that can endure frequent updating, such as device configuration and calibration data. It is particularly well-suited for use in industrial, automotive, and consumer electronics where reliability and performance are critical.

Key Features

  • Memory Size: 4 Kbit, organized as either 512 bytes (x 8) or 256 words (x 16), allowing flexibility in data management.
  • Serial Interface: Compatible with MICROWIRE bus, ensuring easy integration with a wide range of microcontrollers and processors.
  • Write Cycle Time: Fast 5 ms write cycle time for efficient data handling and rapid updates.
  • Endurance: High cycling endurance with 1 million write cycles per byte or word, and a data retention period of over 40 years, ensuring data stability over the product's lifetime.
  • Operating Voltage Range: Wide range of 2.5V to 5.5V, making the device versatile for various power supply conditions.
  • Temperature Range: Industrial temperature range from -40°C to +85°C, which guarantees operation under harsh environmental conditions.
  • Package: Available in a compact SO-8 package, which is suitable for space-constrained applications.

Applications

The M93S46-WMN6T EEPROM is ideal for a diverse array of applications, including:

  • Device configuration storage
  • Calibration data storage for sensors and instrumentation
  • Automotive systems
  • Consumer electronics settings
  • Industrial control systems

Conclusion

STMicroelectronics' M93S46-WMN6T is a dependable and flexible memory solution that provides secure and persistent storage for critical data. Its robust design, coupled with high endurance and a wide operating range, make it an excellent choice for a myriad of applications that require long-term data retention and frequent updating. Whether it's for industrial automation, automotive electronics, or consumer devices, the M93S46-WMN6T EEPROM stands out as a superior choice for designers and engineers.

You May Also Be Interested in

SHANGHAI BELLING CO., LTD.
1.7V~5.5V 512Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1921
Microchip Technology
IC EEPROM 2KBIT I2C SC70-5 / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns SC-70-5
Lowest to $0.8494
Puya Semiconductor (Shanghai) Co., Ltd.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0587
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 256Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1019
Microchip Technology
IC EEPROM 64KBIT I2C 8MSOP / EEPROM Memory IC 64Kb (8K x 8) I²C 400 kHz 900 ns 8-MSOP
Need more? Email Us
SHANGHAI BELLING CO., LTD.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0510
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8TDFN / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns 8-TDFN (2x3)
Need more? Email Us
Microchip Technology
Afm-700 Supercap Kit, 1408 Bfbga 31X31X2.83Mm Tray Rohs Compliant: Yes
Lowest to $174.4361
Microchip Technology
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP / EEPROM Memory IC 4Kb (256 x 8 x 2) I²C 1 MHz 450 ns 8-TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0559 $58.0745
135+ $0.8665 $116.9775
210+ $0.8394 $176.2740
285+ $0.8124 $231.5340
370+ $0.7852 $290.5240
495+ $0.7040 $348.4800
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess