EN
  • EN
  • DE

M93C06B1

Part No M93C06B1
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 999705-M93C06B1
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M93C06B1 CAD Model

Description

The M93C06B1 is a 4 Kbit Electrically Erasable Programmable Memory (EEPROM) offered by the renowned semiconductor manufacturer, STMicroelectronics. This product is part of their M93C series, which is known for its robust performance and reliability in various applications.

Key Features

  • Memory Size: 4 Kbits of EEPROM
  • Organization: 512 x 8 or 256 x 16 bits selectable
  • Write Cycle Time: Standard write cycle time of 5ms with byte write capability
  • Operating Voltage Range: 2.5V to 5.5V, catering to a wide range of applications
  • Communication: Supports Serial Peripheral Interface (SPI) bus for efficient communication
  • Write Protect: Features a Write Protect pin to prevent inadvertent write operations
  • Temperature Range: Industrial temperature range from -40°C to +85°C
  • Endurance: High reliability with 1 million write cycles and 40-year data retention
  • Packaging: Available in various package options including SO8N and TSSOP8

Applications

The M93C06B1 EEPROM is designed for flexible, non-volatile storage applications. Its robustness and versatility make it an ideal choice for:

  • Automotive systems
  • Industrial control systems
  • Consumer electronics
  • Medical devices
  • Smart cards

Why Choose M93C06B1?

STMicroelectronics' M93C06B1 EEPROM is a compact, high-performance memory solution that offers designers a combination of flexibility, efficiency, and durability. With its wide operating voltage range and high data retention capability, it meets the stringent requirements of various high-reliability environments. The device's SPI bus interface ensures seamless integration with microcontroller-based systems, while the write protect feature provides additional security for critical data storage.

Whether you're working on a sophisticated automotive application or a simple consumer electronic device, the M93C06B1 from STMicroelectronics is an excellent choice for your non-volatile memory needs.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess