EN
  • EN
  • DE

M74HC374C1

Part No M74HC374C1
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1074417-M74HC374C1
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M74HC374C1 CAD Model

Description

The M74HC374C1 from STMicroelectronics is a high-speed CMOS octal D-type flip-flop with 3-state outputs. This integrated circuit is designed for use in applications where the storage of 8 bits of data is required. It is particularly well-suited for implementing buffer registers, I/O ports, bidirectional bus drivers, and working registers.

Key Features

  • High-Speed Performance: The M74HC374C1 operates at a high speed with significant noise immunity, ensuring reliable performance in fast-paced applications.
  • Low Power Consumption: Designed with CMOS technology, the device offers a low power dissipation, making it suitable for power-sensitive designs.
  • Octal D-Type Flip-Flops: With 8 flip-flops, the device can store 8 bits of data, each with a separate D-type input and 3-state output.
  • 3-State Outputs: The outputs can be put in a high impedance state, allowing for bus-oriented applications and easier connection to a bus line without affecting the bus line's state.
  • Edge-Triggered from Active to High: The flip-flops transition on the positive-going edge of the clock pulse, which provides precise timing control.
  • Output Control: The device includes an output enable (OE) input that controls the 3-state outputs, providing additional flexibility in system design.
  • Compatibility: The M74HC374C1 is compatible with standard TTL outputs, allowing for easy integration into existing digital systems.

Applications

The versatile nature of the M74HC374C1 makes it suitable for a wide range of applications, including:

  • Buffer memory storage
  • Data transmission systems
  • Computers and computer peripherals
  • Communication equipment
  • Instrumentation and control systems

With its robust design and STMicroelectronics' commitment to quality, the M74HC374C1 is an excellent choice for designers looking for a reliable octal D-type flip-flop with 3-state outputs. Whether for industrial, commercial, or consumer applications, this component provides the performance and flexibility needed for complex digital logic operations.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess