EN
  • EN
  • DE

M87C25712F3BOK

Part No M87C25712F3BOK
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Description Uvprom, 32KX8, 120NS, Cmos, CDIP28
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 994124-M87C25712F3BOK
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M87C25712F3BOK CAD Model

Description

The M87C257-12F3BOK is a high-performance 256 Kbit EPROM (Erasable Programmable Read-Only Memory) chip from the reputable semiconductor manufacturer STMicroelectronics. This memory module is designed for applications requiring fast access times and a reliable storage solution that can withstand the test of time and diverse environmental conditions.

Key Features

  • Memory Capacity: The device offers a substantial 256 Kbit storage capacity, enabling it to store large configurations, boot code, or other critical data.
  • Access Time: With an impressive access time of 120 ns, the M87C257-12F3BOK facilitates swift data retrieval, which is essential for performance-critical applications.
  • Programming Voltage: This EPROM operates at a programming voltage of 12.5V, providing a stable environment for writing data reliably.
  • Single 5V Supply: The device is designed to work with a single 5V power supply, simplifying power management in embedded systems.
  • Extended Temperature Range: It is capable of operating within an extended temperature range, making it suitable for industrial applications that may experience extreme conditions.
  • Package Type: The M87C257-12F3BOK comes in a robust 28-pin Ceramic DIP (Dual In-line Package), offering excellent durability and ease of handling during the manufacturing process.

Applications

The versatility of the M87C257-12F3BOK makes it ideal for a wide array of applications, including:

  • Embedded systems requiring a non-volatile memory solution
  • Automotive electronics where stability and reliability are paramount
  • Industrial control systems exposed to harsh environments
  • Telecommunication infrastructure that demands consistent performance
  • Consumer electronics that need long-term data retention

STMicroelectronics' commitment to quality ensures that the M87C257-12F3BOK EPROM chip is a reliable component for designers and engineers looking to incorporate a dependable memory solution into their electronic designs. With its combination of speed, capacity, and durability, this EPROM is an excellent choice for meeting the rigorous demands of modern electronic applications.

You May Also Be Interested in

Lucent
Lowest to $70.6306
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess