EN
  • EN
  • DE

M87C257-15C1

Part No M87C257-15C1
Manufacturer STMicroelectronics
Catalog EPROM
Description EPROM OTP 256K-bit 32K x 8 150ns 32-Pin PLCC Tube / IC OTP 256KBIT 150NS 32PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Tube
Part Status Obsolete(EOL)
Memory Type Non-Volatile
Memory Format EPROM
Technology EPROM - OTP
Memory Size 256Kb (32K x 8)
Access Time 150ns
Memory Interface Parallel
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting SMD
Package 32-LCC (J-Lead)
Manufacturer Package 32-PLCC (11.35x13.89)
Win Source Part Number 785150-M87C257-15C1
Popularity Medium
Supply and Demand Status Limited
Family Name M87C257
Introduction Date June 01, 1996
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian M87C257-15C1 CAD Model

Description

The M87C257-15C1 from STMicroelectronics is a high-performance 256 Kbit EPROM (Erasable Programmable Read-Only Memory) offering a vast array of features suitable for various applications that require reliable non-volatile memory storage. The device is specifically designed to meet the rigorous demands of advanced electronic systems and is widely used in embedded systems, automotive electronics, and other microprocessor-based applications.

Key Features

  • Memory Size: 256 Kbit (32K x 8) providing ample space for firmware storage or data that must be preserved during power loss.
  • Access Time: 150 ns, ensuring swift data access which is crucial for high-speed microprocessor environments.
  • Single 5V Power Supply: Simplifies power management in embedded systems and reduces the complexity of the power supply design.
  • Programming Voltage: 12.75V ± 0.25V, which is standard for EPROM technology, allowing for compatibility with common programming equipment.
  • Extended Temperature Range: Operating temperatures from -40°C to +125°C, suitable for use in harsh environments and industrial applications.
  • Package: The device comes in a 28-pin Ceramic DIP (Dual In-line Package), which provides robustness and reliability.

Applications

The M87C257-15C1 is ideal for a variety of applications where long-term data retention, high reliability, and flexible yet permanent storage are required. Common applications include:

  • Automotive control systems
  • Industrial automation
  • Telecommunication systems
  • Medical equipment
  • Consumer electronics
  • Embedded controllers

Quality and Reliability

STMicroelectronics is renowned for its commitment to quality and reliability, and the M87C257-15C1 EPROM is no exception. It is designed and manufactured to meet the highest industry standards, ensuring stable performance and longevity in even the most demanding applications.

Whether you are designing a new system or maintaining an existing one, the M87C257-15C1 offers a dependable and flexible solution for your non-volatile memory needs.

You May Also Be Interested in

STMicroelectronics
16 Mbit 2Mb x8 or 1Mb x16 UV EPROM and OTP EPROM
Need more? Email Us
STMicroelectronics
8 Mbit (1Mb x 8) UV EPROM and OTP EPROM
Lowest to $5.8836
STMicroelectronics
EPROM OTP 16M-bit 1M x 16/2M x 8 100ns 44-Pin PLCC / IC OTP 16MBIT 100NS 44PLCC
Need more? Email Us
Atmel
EPROM OTP 512K-bit 64K x 8 70ns 28-Pin PDIP W Tube / IC OTP 512KBIT 70NS 28DIP
Lowest to $11.6417
Microchip Technology
IC OTP 1MBIT 45NS 32DIP / EPROM OTP 1M-bit 128K x 8 45ns 32-Pin PDIP
Lowest to $22.2858
Macronix
4M-BIT [512K x8] CMOS EPROM
Need more? Email Us
STMicroelectronics
EPROM OTP 1M-bit 128K x 8 80ns 32-Pin TSOP Tube / IC OTP 1MBIT 80NS 32TSOP
Need more? Email Us
Microchip Technology
EPROM OTP 256K-bit 32K x 8 70ns 28-Pin SOIC | IC EPROM 256K PARALLEL 28SOIC
Lowest to $4.2689
Microchip Technology
IC OTP 1MBIT 90NS 40DIP / EPROM OTP 1M-bit 64K x 16 90ns 40-Pin PDIP W
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0864 $54.7776
21+ $4.9940 $104.8740
32+ $4.8379 $154.8128
43+ $4.6819 $201.3217
56+ $4.5258 $253.4448
74+ $4.0576 $300.2624
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess