STMicroelectronics M74HCT86B1 Product Description
The M74HCT86B1 is a high-speed CMOS Quad Exclusive OR Gate integrated circuit, manufactured by the renowned semiconductor company, STMicroelectronics. This device is designed to deliver the functionality of the equivalent bipolar Schottky TTL while maintaining the CMOS low power dissipation. It is a perfect solution for applications requiring logical comparison and decision-making tasks in digital systems.
Key Features
- Logic Type: Quad 2-Input Exclusive OR Gate
- Operating Voltage: Ranges from 2V to 6V, making it suitable for various operational levels.
- High-Speed Performance: Symmetrical output impedance with a typical propagation delay time of 8ns at Vcc = 4.5V, CL = 15pF, and TA = 25°C.
- Compatibility: Input levels are compatible with TTL output levels, which allows for easy interfacing with TTL logic lines.
- Pin Configuration: Comes in a 14-pin package which ensures a compact design for space-sensitive applications.
- Low Power Consumption: Balances speed with power efficiency, making it optimal for battery-operated devices.
Applications
The M74HCT86B1 can be used in a wide range of applications, including:
- Function generators
- Digital signal processing
- Computer logic
- Data processing and storage
- Electronic instruments
- Communication systems
Quality and Reliability
STMicroelectronics is committed to delivering high-quality products. The M74HCT86B1 is no exception, as it is designed and manufactured to meet the rigorous standards of the industry. It provides reliable performance even under varying environmental conditions, ensuring longevity and consistent operation in your electronic circuits.
For detailed technical specifications, application notes, and support documentation, customers are encouraged to visit the official STMicroelectronics website or contact their local sales office.