EN
  • EN
  • DE

M74HCT688RM13TRSOP72

Part No M74HCT688RM13TRSOP72
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1074434-M74HCT688RM13TRSOP72
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M74HCT688RM13TRSOP72 CAD Model

Description

The M74HCT688RM13TR from STMicroelectronics is a high-performance CMOS 8-bit equality comparator designed for use in systems where fast decision-making based on digital data is required. This integrated circuit is part of the HCT family, which provides a logic level that is compatible with standard TTL logic levels while maintaining the speed and low power consumption of CMOS technology.

Key Features

  • Advanced CMOS Technology: The device leverages advanced silicon-gate CMOS fabrication to ensure high speed and low power consumption.
  • 8-Bit Comparison: It can compare two 8-bit words and provide an output indicating whether the words are equal or not.
  • High-Speed Operation: Designed for optimized speed performance, which is crucial for real-time data processing applications.
  • Low Power Dissipation: The M74HCT688RM13TR has a low power consumption profile, making it suitable for battery-operated and power-sensitive applications.
  • TTL Logic Level Compatibility: Input levels are compatible with standard TTL output levels, allowing for easy integration with existing TTL-based systems.
  • Wide Operating Voltage Range: The device operates over a wide voltage range from 4.5V to 5.5V, providing flexibility in various system designs.
  • Output Drive Capability: Capable of driving up to 10 LSTTL loads, which ensures strong signal transmission and robust interfacing.

Package and Quality

The M74HCT688RM13TR comes in a compact and robust SOP-7.2mm package, ensuring a minimal footprint on printed circuit boards (PCBs). The package is designed for surface-mount technology (SMT), which is conducive to modern automated assembly processes and space-saving PCB designs.

Applications

This equality comparator is ideal for a wide range of applications, including:

  • Data processing systems
  • Computer motherboards
  • Memory address decoding
  • Control systems
  • Instrumentation and measurement devices

The STMicroelectronics M74HCT688RM13TR is a versatile component that enhances the efficiency and speed of digital comparison tasks, making it an essential part of any system that requires reliable and fast decision-making based on digital inputs.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Nichia Corporation
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess