The LTC6803G-4#TRPBF is a high-performance, multicell battery stack monitor designed by Linear Technology, which is now part of Analog Devices. This sophisticated integrated circuit is specifically engineered to accurately measure the voltage of each cell in a series-connected battery stack. It is an essential component for advanced battery management systems used in electric vehicles, energy storage systems, and other applications where large numbers of lithium-ion or lithium-polymer cells are used.
Key Features
- Cell Monitoring: Capable of monitoring up to 12 series-connected battery cells with a voltage measurement range of 0V to 5V per cell.
- High Accuracy: Ensures precise voltage measurements with an accuracy of ±0.25% for the entire temperature range of -40°C to 85°C.
- Daisy Chain Capability: Multiple LTC6803G-4#TRPBF devices can be daisy-chained to monitor long strings of cells, allowing for scalability in complex battery systems.
- Robust Communication: Features a high noise immunity serial interface for reliable communication in electrically noisy environments.
- Integrated Fault Detection: Includes overvoltage and undervoltage detection, providing critical protection for the battery stack.
- Low Power Consumption: Designed for energy efficiency, which is crucial for battery-powered applications.
- Compact Packaging: Available in a small footprint 44-lead plastic SSOP package, saving space on the PCB.
Applications
The LTC6803G-4#TRPBF is ideal for a variety of applications that require reliable and precise voltage monitoring of multicell battery packs. It is particularly well-suited for:
- Electric and Hybrid Electric Vehicles (EV/HEV)
- Backup Power Systems
- Grid Energy Storage
- Uninterruptible Power Supplies (UPS)
- Portable Equipment
Product Documentation and Support
Linear Technology provides comprehensive technical documentation for the LTC6803G-4#TRPBF, including datasheets, application notes, and design support. Customers can access these resources on the official Analog Devices website to facilitate the integration of the chip into their products.