EN
  • EN
  • DE

M74HCT244TTRTSSOP20

Part No M74HCT244TTRTSSOP20
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1074431-M74HCT244TTRTSSOP20
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M74HCT244TTRTSSOP20 CAD Model

Description

STMicroelectronics M74HCT244TTRTSSOP20: Octal Buffer/Line Driver

The M74HCT244TTRTSSOP20 is a high-speed CMOS octal buffer and line driver designed to interface with 5V systems. Manufactured by STMicroelectronics, a leader in semiconductor solutions, this integrated circuit is built to provide high-performance in a wide range of applications. The M74HCT244TTRTSSOP20 boasts a robust design that ensures reliability and functionality, making it suitable for industrial, commercial, and communication systems.

Featuring the TSSOP20 (Thin Shrink Small Outline Package) form factor, this IC is not only space-efficient but also offers improved thermal performance and reduced inductance, which is crucial for maintaining signal integrity in high-speed circuits. The device contains eight non-inverting buffers with 3-state outputs, which can be used as line drivers for data transmission against high capacitive loads while maintaining signal fidelity.

With its high noise immunity and low power consumption, the M74HCT244TTRTSSOP20 is compatible with TTL (Transistor-Transistor Logic) levels, allowing for easy integration into existing designs that require TTL compatibility. The device operates over a wide voltage range from 4.5V to 5.5V, providing designers with flexibility in various power environments.

Key features of the M74HCT244TTRTSSOP20 include:

  • Octal non-inverting buffer/line driver with 3-state outputs
  • High-speed CMOS technology
  • Operating voltage range: 4.5V to 5.5V
  • TSSOP20 packaging for space-saving and enhanced thermal characteristics
  • High noise immunity characteristic of CMOS
  • Low power dissipation
  • Input levels compatible with TTL output levels
  • Designed for use in high-capacitance and high-impedance environments

The M74HCT244TTRTSSOP20 is ideal for applications that require high-speed data transfer and buffering, such as computer systems, data communication equipment, and control systems. STMicroelectronics' commitment to quality ensures that this product meets the stringent standards required for professional electronic components.

With its combination of performance, power efficiency, and design flexibility, the M74HCT244TTRTSSOP20 from STMicroelectronics is a reliable choice for engineers and designers looking to enhance their digital systems.

You May Also Be Interested in

New Japan Radio
Lowest to $0.3269
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Lowest to $0.4340
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess