Products specifications

Category Adapters
Win Source Part Number 1414447-IBM 40H6595 - IBM Diff. Ultra SCSI Adapt.
Manufacturer IBM
Ultra Librarian 3D Model Ultra Librarian IBM 40H6595 - IBM Diff. Ultra SCSI Adapt. CAD Model

Description

The IBM 40H6595 is a Differential Ultra SCSI Adapter designed to provide high-speed, reliable connections between SCSI devices and IBM servers or workstations. This adapter supports the Ultra SCSI interface, which is capable of data transfer rates up to 40 Megabytes per second, significantly enhancing the performance of SCSI devices such as hard drives, tape drives, and scanners. The differential signaling technology used in this adapter reduces signal interference and increases the maximum cable length compared to single-ended SCSI interfaces, allowing for more flexibility in device placement and improved data integrity. The IBM 40H6595 is compatible with a wide range of SCSI devices and offers support for multiple SCSI IDs, enabling the connection of several devices to a single adapter. Its robust design and compliance with SCSI standards make it a reliable choice for expanding the storage and peripheral capabilities of IBM servers and workstations. Whether used in a data center or a business environment, the IBM 40H6595 Differential Ultra SCSI Adapter provides a reliable solution for enhancing system performance and connectivity.

You May Also Be Interested in

Connective Peripherals Pte Ltd
TO 1-PORT , METAL
Need more? Email Us
ECAD model for ES-R-2001B-M
Supermicro
LSI 9207-8I 8PORT 6Gbps HBA
Need more? Email Us
ECAD model for SUPERMICRO 9207-8I - LSI 9207-8I 8PORT 6Gbps HBA
Connective Peripherals Pte Ltd
RS-485 USB TO SERIAL
Need more? Email Us
ECAD model for USB2-H-5004
Supermicro
Supermicro AOC-S2308L-L8E. Host interface: PCI Express x8, Output interface: SAS,SATA, Expansion card form factor: Low-profile. Processor model: LSI SAS2308, Processor frequency: 800 MHz. Data transfer rate: 6 Gbit/s
Need more? Email Us
ECAD model for SUPERMICRO AOC-S2308L-L8E - LSI 2308L 8PORT 6Gbps HBA
Supermicro
LSI 9211-8I 8PORT 6GBPS
Need more? Email Us
ECAD model for SUPERMICRO 9211-8I - LSI 9211-8I 8PORT 6GBPS
NetApp
8-Gb MetroCluster VI FC HBA
Need more? Email Us
ECAD model for NETAPP X1927A - 8-Gb MetroCluster VI FC HBA
NetApp
Netapp 4-Port 25Gb ISCSI Card (no front plate)
Need more? Email Us
ECAD model for NETAPP X-56031-00 - Netapp 4-Port 25Gb ISCSI Card (no front plate)
FTDI, Future Technology Devices International Ltd
RS-232 USB TO SERIAL
Need more? Email Us
ECAD model for USB-COM232-PLUS1
Supermicro
Intel 10Gb Dual-Port SFP+ Ethernet Adapter
Need more? Email Us
ECAD model for SUPERMICRO X520-SR2-SM - Intel 10Gb Dual-Port SFP+ Ethernet Adapter

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention