Products specifications Report Issue?

Win Source Part Number 300000965-ATSAMD51N19A-AFT
Manufacturer Microchip Technology
Category Integrated Circuits (ICs)- Embedded Microcontrollers
Series Automotive, AEC-Q100, SAM D51
Package Tape & Reel (TR) /Cut Tape (CT)
Package / Case 100-TQFP
Mounting Type Surface Mount
Operating Temperature -40°C ~ 125°C (TA)
Supplier Device Package 100-TQFP (14x14)
Base Product Number ATSAMD51
Program Memory Size 512KB (512K x 8)
Ultra Librarian 3D Model Ultra Librarian ATSAMD51N19A-AFT CAD Model

Description

Microchip Technology's ATSAMD51N19A-AFT Microcontroller

The ATSAMD51N19A-AFT is a high-performance microcontroller unit (MCU) from Microchip Technology, designed to cater to the demanding requirements of modern embedded applications. This 32-bit MCU is based on the powerful ARM Cortex-M4 processor with a Floating Point Unit (FPU), delivering efficient computational performance for applications that require significant processing power, such as digital signal processing, precision controls, and connected IoT devices.

With a maximum CPU speed of 120 MHz, the ATSAMD51N19A-AFT provides a robust platform for developers to build sophisticated systems. Its 512 KB of flash memory and 192 KB of SRAM ensure ample space for complex firmware and real-time data processing. Additionally, the device supports a wide range of I/O options, including multiple SPI, I2C, and UART interfaces, making it highly versatile for interfacing with various peripherals and sensors.

The microcontroller's connectivity features are further enhanced by its Full-Speed USB interface with an integrated PHY, allowing for easy integration into computer-based systems or for facilitating firmware updates. The ATSAMD51N19A-AFT also boasts a rich set of peripherals, including a 12-bit ADC with up to 16 channels and a 10-bit DAC, providing precise analog signal management for tasks such as sensor readings and actuator control.

For security-conscious applications, the ATSAMD51N19A-AFT incorporates features such as a True Random Number Generator (TRNG), and hardware-based cryptography support, ensuring secure data transmission and storage. Its Peripheral Touch Controller (PTC) enables capacitive touch functionality, which is ideal for user interfaces in consumer electronics, industrial control panels, and medical devices.

Designed with low-power consumption in mind, the MCU supports multiple power-saving modes, making it suitable for battery-operated devices. The ATSAMD51N19A-AFT is available in a 48-pin TQFP package, offering a compact footprint for space-constrained applications. Whether you're developing an IoT device, a complex control system, or a next-generation consumer product, the ATSAMD51N19A-AFT provides a reliable and scalable solution to meet your development needs.

Overall, the ATSAMD51N19A-AFT from Microchip Technology is an exceptional choice for developers looking for a high-performance, feature-rich microcontroller that doesn't compromise on power efficiency or design flexibility.

You May Also Be Interested in

Rochester Electronics
IC MCU 8BIT 64KB FLASH 100TQFP
Lowest to $17.4281
ECAD model for CY8C3446AXI-105
STMicroelectronics
IC MCU 32BIT 128KB FLASH 48QFPN
Lowest to $2.7716
ECAD model for STM32F071CBU6
Microchip Technology
EPROM-Based 8-Bit CMOS Microcontroller
Need more? Email Us
ECAD model for PIC16C621A-20/P
Renesas Electronics America
IC MCU 32BIT ROMLESS 144LQFP
Need more? Email Us
ECAD model for HD6417145F50V
Cypress Semiconductor Corp
IC MCU 8BIT 16KB FLASH 28SSOP
Lowest to $19.6195
ECAD model for CY8C28445-24PVXI
NXP / Nexperia
IC MCU 32BIT 1MB FLASH 144LQFP
Lowest to $6.6189
ECAD model for FS32K146HFT0VLQT
Renesas Electronics America
Need more? Email Us
ECAD model for R5F21347WKFP#U0
NXP / Nexperia
K30 Sub-Family | IC MCU 32BIT 512KB FLASH 144LQFP
Need more? Email Us
ECAD model for MK30DN512VLQ10
NXP / Nexperia
Lowest to $13.5910
ECAD model for MIMXRT1064CVL5B

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.7088 $50.8352
10+ $10.4277 $104.2770
15+ $10.1019 $151.5285
21+ $9.7760 $205.2960
27+ $9.4501 $255.1527
36+ $8.4725 $305.0100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,246 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention