EN
  • EN
  • DE

M74HC377B1R

Part No M74HC377B1R
Manufacturer STMicroelectronics
Catalog Logic - Flip Flops
Description OCTAL D TYPE FLIP FLOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series 74HC
Packaging Tube
Part Status Obsolete(EOL)
Function Standard
Type D-Type
Output Type Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 66MHz
Max Propagation Delay @ V, Max CL 24ns @ 6V, 50pF
Current - Output High, Low 5.2mA, 5.2mA
Operating Supply Voltage 2 V ~ 6 V
Current - Quiescent 4μA
Input Capacitance 5pF
Operating Temperature Range -55°C ~ 125°C (TA)
Mounting Style Through Hole
Package 20-DIP (0.300", 7.62mm)
Win Source Part Number 1211117-M74HC377B1R
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name M74HC377
Introduction Date August 15, 1995
ECCN EAR99
Country of Origin China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian M74HC377B1R CAD Model

Description

STMicroelectronics M74HC377B1R Integrated Circuit

The M74HC377B1R is a high-speed CMOS octal D-type flip-flop with clock enable integrated circuit, designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This IC is a part of the robust 74HC family and is particularly suitable for applications that require the capturing and storing of data in a digital system.

Featuring eight edge-triggered, D-type flip-flops with individual D inputs and Q outputs, the M74HC377B1R is capable of operating at very high speeds while maintaining low power consumption. The clock enable (CE) function allows users to control the operation of the flip-flops, making the device versatile for a variety of digital applications, including data storage, data transfer, and register functions.

Key Features

  • High-Speed Operation: Compatible with most high-speed systems, the M74HC377B1R ensures rapid data capturing with minimal delay.
  • Low Power Dissipation: As a CMOS device, it offers the advantage of reduced power consumption, which is crucial for battery-powered and energy-efficient designs.
  • Wide Operating Voltage Range: The IC operates over a wide voltage range from 2V to 6V, providing flexibility in various application environments.
  • Output Drive Capability: Capable of driving up to 10 LSTTL loads, which allows for direct interfacing with other logic families.
  • High Noise Immunity: The inherent characteristics of CMOS technology provide a high degree of immunity to electrical noise, a valuable feature for industrial applications.

Applications

The M74HC377B1R is used in various digital systems, such as:

  • Computer systems
  • Communication equipment
  • Control systems
  • Data loggers

With its robust packaging, the M74HC377B1R is offered in a 20-pin plastic DIP package, ensuring durability and ease of mounting on printed circuit boards. STMicroelectronics provides comprehensive technical support and documentation, making the integration of the M74HC377B1R into your design project straightforward and efficient.

For designers and engineers looking for a reliable and high-performance solution for their digital storage needs, the M74HC377B1R from STMicroelectronics is an excellent choice that combines speed, power efficiency, and flexibility.

You May Also Be Interested in

Fairchild/ON Semiconductor
Dual D Positive-Edge-Triggered Flip-Flop with Preset and Clear
Need more? Email Us
ON Semiconductor
Octal 3-State Noninverting D Flip-Flop with LSTTL-Compatible Inputs | IC FF D-TYPE SNGL 8BIT 20SOIC
Lowest to $0.1351
ON Semiconductor
10-Bit D-Type Flip-Flop | IC FF D-TYPE SNGL 10BIT 24SOIC
Need more? Email Us
Toshiba Semiconductor and Storage
IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $0.7003
NXP / Nexperia
IC D-TYPE POS TRG SNGL 16DIP
Lowest to $0.6052
Texas Instruments
Dual D Flip-Flop with Set and Reset Positive-Edge Trigger
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20CDIP
Need more? Email Us
Toshiba Semiconductor and Storage
IC FF D-TYPE SNGL 8BIT 20TSSOPB
Lowest to $1.7070
ON Semiconductor
5V ECL 4-Bit D Flip-Flop
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess