EN
  • EN
  • DE

M74HC365YTTR

Part No M74HC365YTTR
Manufacturer STMicroelectronics
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER NON-INVERT 6V 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr STMicroelectronics
Series 74HC
Package Tape & Reel
Product Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 6
Input Type -
Output Type 3-State
Current - Output High, Low 7.8mA, 7.8mA
Voltage - Supply 2V ~ 6V
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number 74HC365
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1371286-M74HC365YTTR
Ultra Librarian 3D Model Ultra Librarian M74HC365YTTR CAD Model

Description

Product Overview: M74HC365YTTR from STMicroelectronics

The M74HC365YTTR is a high-speed CMOS device designed and manufactured by STMicroelectronics, a global semiconductor leader known for its cutting-edge technology and innovative product offerings. This integrated circuit is part of the HC (High-speed CMOS) family, which is characterized by low power consumption and high noise immunity, making it suitable for a wide range of applications in the electronics industry.

The M74HC365YTTR is a hex buffer and line driver designed to interface between two different voltage domains. It features non-inverting 3-state outputs, which can be placed in a high-impedance state, effectively disconnecting the output from the circuit. This is particularly useful in bus-oriented systems where multiple devices need to share common data lines without interfering with each other.

Key Features:

  • High-Speed Performance: The device is capable of operating at high speeds, which is a crucial attribute for modern digital systems that require rapid data processing and communication.
  • Wide Operating Voltage Range: It operates over a broad voltage range from 2V to 6V, providing versatility for use in various applications and compatibility with other logic families.
  • Low Power Dissipation: With CMOS technology, the M74HC365YTTR ensures low power consumption, which is essential for battery-operated and energy-efficient devices.
  • High Noise Immunity: The inherent noise immunity of the CMOS technology ensures reliable operation even in electrically noisy environments.
  • Pin and Function Compatibility: The device is pin-compatible with the equivalent Bipolar Schottky TTL (LSTTL), making it easy to upgrade existing systems with minimal design changes.

Applications:

The M74HC365YTTR is versatile and can be used in a variety of applications, including:

  • Logic level shifting for interfacing different voltage domains
  • Bus driver for data and address buses in computing systems
  • Buffer for driving heavy loads
  • Memory address drivers, clock drivers and other peripheral drivers

The device is available in a TSSOP package, which is conducive to space-saving designs and is widely used in commercial and industrial applications. The M74HC365YTTR represents STMicroelectronics' commitment to providing high-quality, reliable components for the electronics industry.

You May Also Be Interested in

Texas Instruments
IC TXRX NON-INVERT 3.6V 24-SOIC
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 6V 20-TSSOP
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V SC-74A
Need more? Email Us
Renesas Electronics America
IC BUFF NON-INVERT 3.6V 48-SSOP
Need more? Email Us
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess