EN
  • EN
  • DE

M74HC365B1R

Part No M74HC365B1R
Manufacturer STMicroelectronics
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUS BUFFER TRI-ST HEX 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 6
Output Type Push-Pull
Current - Output High, Low 7.8mA, 7.8mA
Supply Voltage - Operating 2 V to 6 V
Temperature Range - Operating -55°C to 125°C (TA)
Mounting Through Hole
Case / Package 16-DIP
Win Source Part Number 041323-M74HC365B1R
Ultra Librarian 3D Model Ultra Librarian M74HC365B1R CAD Model

Description

Overview of STMicroelectronics M74HC365B1R

The M74HC365B1R is a high-speed CMOS logic hex bus buffer manufactured by STMicroelectronics. This integrated circuit is designed to meet the stringent requirements of modern electronic systems, offering a perfect blend of power efficiency and performance. The device is part of the HC (High-speed CMOS) family, which is known for its low power consumption and high noise immunity equivalent to LS-TTL (Low-Power Schottky Transistor-Transistor Logic).

Key Features

  • Logic Type: The M74HC365B1R is a hex bus buffer with 3-state outputs, which makes it ideal for driving bus lines or buffer memory address registers.
  • Output Capability: It offers high current drive capabilities, with the ability to source or sink up to 8 mA at the output, ensuring reliable performance in a variety of applications.
  • Pin Configuration: This device comes in a standard 16-pin DIP (Dual In-line Package) which is suitable for through-hole mounting, making it easy to integrate into a wide range of electronic circuits.
  • Power Supply: The M74HC365B1R operates over a broad voltage range from 2V to 6V, providing flexibility in different system voltages and ensuring compatibility with TTL levels.
  • Speed: It boasts fast switching speeds, which are necessary for high-speed systems.
  • Temperature Range: The device is designed to operate over an extended temperature range, making it suitable for industrial applications.

Applications

The versatility of the M74HC365B1R makes it suitable for a diverse range of applications. Its primary use is as a buffer or line driver in digital systems. It can be utilized in:

  • Memory address driving
  • Bus-oriented systems
  • Data transmission systems
  • Microprocessor or microcontroller interfacing

Quality and Reliability

STMicroelectronics is renowned for its commitment to quality and reliability. The M74HC365B1R is no exception, as it is manufactured using robust silicon technology, which ensures consistent performance and longevity. The device also complies with JEDEC standards, guaranteeing its interoperability with other JEDEC-compliant components.

In conclusion, the M74HC365B1R from STMicroelectronics is a reliable and efficient solution for designers looking to implement hex bus buffers with 3-state outputs in their digital systems. Its high-speed performance, coupled with low power consumption and broad voltage range, makes it an excellent choice for a multitude of electronic applications.

You May Also Be Interested in

Texas Instruments
PROTOTYPE
Lowest to $1.4553
Texas Instruments
IC BUFFER NON-INVERT 6V 20TSSOP
Lowest to $16.0075
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 20DHXQFN
Lowest to $0.1805
Toshiba Semiconductor and Storage
IC BUFFER NON-INVERT 5.5V 8-SSOP
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Need more? Email Us
NXP / Nexperia
2.7V~3.6V 8 5uA [email protected],50pF QFN-20(4.5x2.5) Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $5.8209
Texas Instruments
IC BUF NON-INVERT 3.6V 24SOIC
Lowest to $1.4553
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us
ON Semiconductor
IC BUFFER INVERTING 3.6V 20-SOIC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1665 $64.9950
65+ $1.7777 $115.5505
105+ $1.7221 $180.8205
140+ $1.6666 $233.3240
180+ $1.6110 $289.9800
240+ $1.4444 $346.6560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,880 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess