EN
  • EN
  • DE

M74HC132RM13TR

Part No M74HC132RM13TR
Manufacturer STMicroelectronics
Catalog Logic - Gates and Inverters
Description IC GATE NAND 4CH 2-INP 14-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type NAND Gate
Number of Circuits 4
Number of Inputs 2
Features Schmitt Trigger
Supply Voltage - Operating 2 V to 6 V
Current - Quiescent (Max) 1μA
Current - Output High, Low 5.2mA, 5.2mA
Logic Level - Low 0.3 V to 1.5 V
Logic Level - High 1.5 V to 4.2 V
Max Propagation Delay @ V, Max CL 18ns @ 6V, 50pF
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 14-SO
Dimension 14-SOIC (0.154", 3.90mm Width)
Win Source Part Number 100929-M74HC132RM13TR
Ultra Librarian 3D Model Ultra Librarian M74HC132RM13TR CAD Model

Description

Product Overview: M74HC132RM13TR from STMicroelectronics

The M74HC132RM13TR is a high-speed CMOS Quad 2-Input NAND Schmitt Trigger manufactured by STMicroelectronics, a leader in the semiconductor industry. This integrated circuit is designed to operate with a supply voltage ranging from 2V to 6V, making it suitable for a wide array of applications that require precise digital switching with hysteresis characteristics.

With its robust design, the M74HC132RM13TR provides enhanced noise immunity and stable output under varying input conditions. This is particularly useful in applications where signals are subject to noise or slow-rising and falling edges. The Schmitt Trigger inputs transform slowly changing input signals into sharply defined jitter-free output signals, which is essential for digital circuit operations.

Key Features:

  • Logic Type: Quad 2-Input NAND Schmitt Trigger
  • Operating Voltage: 2V to 6V
  • Output Current: 5.2 mA
  • Propagation Delay Time: 13 ns at 6V
  • Temperature Operating Range: -55°C to +125°C
  • Mounting Type: Surface Mount
  • Package / Case: SO-14

The device's temperature operating range ensures reliability across extreme environmental conditions, making it an excellent choice for automotive, industrial, and consumer electronics where temperature resilience is critical. The M74HC132RM13TR comes in a compact SO-14 package, ideal for space-constrained applications requiring surface-mount technology.

Applications:

  • Wave and pulse shapers
  • Astable multivibrators
  • Monostable multivibrators
  • Switch debouncing circuits
  • Digital signal conditioning

The M74HC132RM13TR's high noise immunity and the ability to handle slow input transitions make it particularly useful in digital signal conditioning, timing circuits, and switch debouncing applications. Its fast response time and operational stability are valuable for creating reliable and efficient electronic designs.

STMicroelectronics ensures that the M74HC132RM13TR meets the highest quality and performance standards, providing designers with a dependable and versatile component for their digital logic operations.

You May Also Be Interested in

Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Texas Instruments
IC GATE AND 4CH 2-INP 14TSSOP
Lowest to $0.3281
ON Semiconductor
IC INVERTER 2CH 2-INP 6ULLGA
Need more? Email Us
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2867 $50.1725
425+ $0.2353 $100.0025
660+ $0.2279 $150.4140
910+ $0.2206 $200.7460
1,175+ $0.2132 $250.5100
1,570+ $0.1912 $300.1840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,360 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess