STMicroelectronics M74HC03RM13TR Product Overview
The M74HC03RM13TR is a high-speed CMOS device that belongs to a broad range of integrated circuits manufactured by STMicroelectronics. This product is a quad 2-input NAND gate with open drain outputs, which makes it especially suitable for interfacing with other logic families or driving loads that require a higher voltage and current than the IC can supply directly. It operates with a supply voltage range of 2V to 6V, providing users with flexibility in various applications and compatibility with TTL logic levels.
Designed to offer both high-speed performance and low power consumption, this IC is a perfect choice for a wide array of electronic applications, including but not limited to, logic switching, buffer, and inverter circuits. The M74HC03RM13TR is capable of driving up to 10 LSTTL loads over the specified temperature range, making it a robust choice for complex digital systems.
The device is provided in a compact and efficient SO-14 package, with the "RM13TR" suffix indicating the tape and reel packaging option that is ideal for automated assembly processes, facilitating mass production requirements. The surface-mount package allows for a high-density mounting on PCBs, which is essential in today's miniaturized electronic gadgets and industrial equipment.
Key features of the M74HC03RM13TR include:
- High-speed performance: tPD = 15 ns (typ.) at VCC = 6V
- Low power dissipation: ICC = 1 μA (max.) at TA = 25°C
- High noise immunity: VNIH and VNIL = 28% VCC (min.)
- Output drive capability: 10 LSTTL loads
- Wide operating voltage range: VCC = 2V to 6V
- Pin and function compatible with 74 series logic
- ESD performance: HBM > 1 KV; MM > 200V
STMicroelectronics ensures that the M74HC03RM13TR meets the rigorous standards for reliability and performance, making it a trusted component for designers and engineers looking to create efficient and long-lasting electronic products. With its versatile features and robust packaging, this IC is an excellent choice for a multitude of digital logic applications requiring the reliability and innovation that STMicroelectronics provides.