EN
  • EN
  • DE

M58WR128-FU70ZB6

Part No M58WR128-FU70ZB6
Manufacturer STMicroelectronics
Catalog OEM Parts (M - N)
Description M58WR128-FU70ZB6 St
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1074157-M58WR128-FU70ZB6
Categories OEM Parts(M-N)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M58WR128-FU70ZB6 CAD Model

Description

The M58WR128-FU70ZB6 is a high-performance 128 Mbit non-volatile memory module from the renowned semiconductor manufacturer, STMicroelectronics. This product is part of the M58WR series, which is designed to provide flexible, yet reliable storage solutions for a variety of advanced electronic applications.

Key Features

  • Memory Size: 128 Mbit, allowing for substantial data storage capabilities within compact electronic systems.
  • Memory Type: NOR Flash, known for its fast read speeds and reliability, making it ideal for code storage and direct execution in embedded systems.
  • Organization: The memory is organized into multiple blocks, facilitating efficient data management and providing the flexibility for both program and erase operations.
  • Supply Voltage: Operates on a supply voltage range that is compatible with most industrial and commercial application requirements.
  • Access Time: Fast access time ensures quick data retrieval, contributing to the overall performance of the system.
  • Temperature Range: The device is designed to operate within an extended temperature range, making it suitable for use in harsh environmental conditions.
  • Package: Comes in a robust package that guarantees the protection of the internal circuitry while allowing for efficient thermal dissipation.

Applications

The M58WR128-FU70ZB6 is versatile and can be used in a wide array of applications, including:

  • Embedded systems requiring high-reliability code storage
  • Automotive applications where durability and performance are critical
  • Industrial control systems where long-term data retention is necessary
  • Telecommunication infrastructure that demands fast and reliable memory solutions
  • Consumer electronics where space is at a premium and high-density memory is required

Quality and Support

STMicroelectronics is committed to delivering high-quality products. The M58WR128-FU70ZB6 is backed by the company's rigorous testing and validation processes, ensuring reliability and performance. Additionally, customers can access comprehensive technical support and documentation, making integration and deployment smooth and straightforward.

You May Also Be Interested in

Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
Nichia Corporation
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess