Microchip Technology PCT25VF020B-80-4C-SAE Flash Memory
The PCT25VF020B-80-4C-SAE is a high-performance 2-Mbit SPI flash memory module from Microchip Technology, a leader in the semiconductor industry. This compact, non-volatile storage solution is designed to meet the rigorous demands of modern electronic applications, offering a reliable and efficient way to store boot code, firmware, and other critical data.
Key Features:
- Memory Capacity: The module boasts a storage capacity of 2 megabits, organized as 256K x 8, providing ample space for essential code and data.
- High-Speed SPI Interface: Equipped with a Serial Peripheral Interface (SPI), the PCT25VF020B-80-4C-SAE enables fast data transfer rates, making it suitable for high-performance systems.
- Performance: The device supports clock frequency up to 80 MHz, allowing for swift read and write operations, which is critical for applications that require quick access to stored data.
- Low Power Consumption: Designed with power efficiency in mind, this flash memory module helps conserve energy, making it ideal for battery-powered devices.
- Wide Operating Temperature Range: The module can operate over an industrial temperature range of -40°C to +85°C, ensuring reliability and stability in harsh environments.
- Security: It includes security features such as block protection and lock-down capabilities to safeguard sensitive data.
Applications:
The PCT25VF020B-80-4-C-SAE is versatile and can be used across various applications, including:
- Embedded systems
- Networking equipment
- Telecommunications infrastructure
- Consumer electronics
- Industrial control systems
Quality and Reliability:
Microchip Technology is renowned for its commitment to quality, and the PCT25VF020B-80-4C-SAE is no exception. It is manufactured to the highest standards, ensuring that it delivers consistent performance and longevity. With its robust design and advanced features, this flash memory module is an excellent choice for designers and engineers looking to incorporate reliable data storage into their systems.
Whether you're developing the next generation of consumer gadgets or working on critical industrial automation, the PCT25VF020B-80-4C-SAE from Microchip Technology offers the performance, durability, and security you need in a flash memory solution.